Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Output Type | Adjustable |
---|---|
Input Voltage Min | 2.7V |
Input Voltage Max | 6.5V |
Fixed Output Voltage Nom. | - |
Adjustable Output Voltage Min | 1.32V |
Adjustable Output Voltage Max | 6.5V |
Output Current | 100mA |
Dropout Voltage Vdo | 100mV |
LDO Regulator Case Style | SOT-23 |
No. of Pins | 5Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Output Voltage Max | 6.5V |
Output Voltage Min | 1.32V |
LDO VOLT REG, 0.1A, 13.2V-6.5V, SOT-23-5 | Farnell |
Ldo Volt Reg, 0.1A, 13.2V-6.5V, Sot-23-5 |Onsemi FAN2500SX | Newark Electronics |
Where can I find additional details, specifications and documents for a FAN2500SX?
Additional datasheets, footprints and schematics for FAN2500SX are listed on our Part Details page. You can also find images and similar parts to FAN2500SX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FAN2500SX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FAN2500SX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FAN2500SX fall under?
The FAN2500SX is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to FAN2500SX when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FAN2500SX you can contact the distributor directly for product support, shipping queries etc.
Is the FAN2500SX RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FAN2500SX have stock available?
Authorised distributors including Farnell, Newark Electronics and element14 have stock available or on a lead time for FAN2500SX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FAN2500SX often in real-time on the comparison pages.
What if I can't find stock of FAN2500SX?
You can fill out our help required form which you can use to request a quote for FAN2500SX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.