Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
E95757-000,
4-1199653-3 |
Prices starting from US$15.63
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$15.64
|
No stock
|
Buy Now | |
Newark Electronics
from US$20.46
|
386
in stock
|
Buy Now | |
Rapid Electronics
from US$21.51
|
386
in stock
|
Buy Now | |
Chip One Stop
from US$20.10
|
386
in stock
|
Buy Now | |
Distrelec
from US$21.29
|
386
in stock
|
Buy Now | |
Avnet America
from US$15.72
|
-
|
Buy Now | |
RS Americas
from US$21.44
|
-
|
Buy Now | |
Sager
from US$15.63
|
-
|
Buy Now |
Material | Irradiated Modified Polyolefin |
---|---|
Shrink Ratio | 4:1 |
Fluid Type | Water |
Color | Black |
Flexibility | Semi-Rigid |
Expanded Inside Diameter (Min) | 17.78mm, .7in |
Cut Length | 48 – 49in, 1220 – 1245.4mm |
Recovered Inside Diameter (Max) | .175in, 4.45mm |
Recovered Wall Thickness (Tolerance) | .1in |
Voltage (Max) | .6kV |
Product Source | US |
Low Outgassing | No |
Packaging Method | Stick |
Applicable Region | Global |
Wall Type | Dual |
Product Family | FL2500 |
Shrink Temperature (Min) | 110°C |
Recovery Temperature | 135°C |
Operating Temperature Range | -40 – 135°C |
Resistant To | Abrasion |
Flammability | Flame-Retardant |
Heat Shrink Tubing And Sleeves |Raychem Te Connectivity E95757-000 | Newark Electronics |
Heat Shrink Tubing and Sleeves | Rapid Electronics |
FL2500-NO.4-J2-0-STK | TE Connectivity E95757-000 | RS Americas |
Heat Shrink Tubing & Sleeves PRICE PER STICK | Sager |
Where can I find additional details, specifications and documents for a E95757-000?
Additional datasheets, footprints and schematics for E95757-000 are listed on our Part Details page. You can also find images and similar parts to E95757-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for E95757-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view E95757-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does E95757-000 fall under?
The E95757-000 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to E95757-000 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the E95757-000 you can contact the distributor directly for product support, shipping queries etc.
Is the E95757-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for E95757-000 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for E95757-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for E95757-000 often in real-time on the comparison pages.
What if I can't find stock of E95757-000?
You can fill out our help required form which you can use to request a quote for E95757-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.