Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
E16234-000,
6-1200741-6 |
Distributor | Stock | ||
---|---|---|---|
Sager
-
|
-
|
Buy Now |
Color | Black |
---|---|
Fluid Type | Brake Fluid, Water, Lubricating Oil, Hydraulic Fluid |
Shrink Ratio | 3:1 |
Material | Crosslinked Polyolefin |
Flexibility | Very Flexible |
Recovered Inside Diameter (Max) | .236in, 6mm |
Cut Length | 150mm, 5.905in |
Expanded Inside Diameter (Min) | 19.1mm, .75in |
Recovered Wall Thickness (Nominal) | 2.03mm, .08in |
Product Source | US |
Packaging Method | Piece |
Wall Type | Dual |
Fluid Resistance | Splash Protection |
Operating Temperature Range | -40 – 110°C |
Resistant To | Fluids, Mechanical Damage |
Shrink Temperature (Min) | 80°C |
Flammability | Flame-Retardant |
Recovery Temperature | 125°C |
TE Connectivity | Sager |
Where can I find additional details, specifications and documents for a E16234-000?
Additional datasheets, footprints and schematics for E16234-000 are listed on our Part Details page. You can also find images and similar parts to E16234-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for E16234-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view E16234-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does E16234-000 fall under?
The E16234-000 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to E16234-000 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the E16234-000 you can contact the distributor directly for product support, shipping queries etc.
Is the E16234-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for E16234-000 have stock available?
Authorised distributors including Sager have stock available or on a lead time for E16234-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for E16234-000 often in real-time on the comparison pages.
What if I can't find stock of E16234-000?
You can fill out our help required form which you can use to request a quote for E16234-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.