Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.34
|
775
in stock
|
Buy Now | |
Future Electronics
from US$0.11
|
58,250
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.20
|
340
in stock
|
Buy Now | |
Avnet America
from US$0.12
|
250
in stock
|
Buy Now | |
Rutronik
from US$0.13
|
-
|
Buy Now | |
Newark Electronics
from US$0.14
|
-
|
Buy Now | |
element14
from US$0.30
|
-
|
Buy Now | |
Farnell
from US$0.24
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
AEC Qualified | No |
---|---|
Compliance (Only Automotive supports PPAP) | Standard |
Forward Voltage Drop VF (V) | 1.1 |
TotalCapacitance CT (pF) | 25 pF |
MaximumAverageRectifiedCurrent IO (A) | 1 A |
Peak RepetitiveReverse VoltageVRRM (V) | 1000 V |
Maximum Peak Forward Surge Current IFSM (A) | 50 A |
Maximum ReverseCurrent IR (µA) | 10 µA |
Status: | Unknown |
---|---|
Series: | DF10M Series |
RoHS: | Unknown |
No. of Phases | Single Phase |
---|---|
Repetitive Reverse Voltage Vrrm Max | 1kV |
Forward Current If(AV) | 1.5A |
Bridge Rectifier Case Style | DIP |
Forward Voltage VF Max | 1.1V |
No. of Pins | 4Pins |
Operating Temperature Max | 150°C |
Product Range | DF10M Series |
SVHC | Lead (27-Jun-2018) |
Diode Case Style | DIP |
Diode Mounting Type | Through Hole |
External Depth | 6.477mm |
External Length / Height | 3.302mm |
External Width | 8.509mm |
Forward Surge Current Ifsm Max | 50A |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Output Current Max | 1.5A |
Power Dissipation Pd | 3.1W |
RMS Input Voltage | 700V |
Termination Type | Through Hole |
BRIDGE RECTIFIER, 1.5A, 1000V | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | YES |
---|
DF10M Series 1 A 1000 V Bridge Rectifier Through Hole - DFM-4 | Future Electronics |
Bridge Rectifier Single 1KV 1A DFM4 | RS |
Bridge rectifier: single-phase | Transfer Multisort Elektronik |
Diode Rectifier Bridge Single 1KV 1A 4-Pin Case DFM Tube | Avnet America |
BRIDGE-RECT. 1A 700V DFM | Rutronik |
Bridge Dip Gpp Dfm 1.0A 1000V Rohs 50Pcs Rohs Compliant: Yes |Diodes Inc. DF10M | Newark Electronics |
Where can I find additional details, specifications and documents for a DF10M?
Additional datasheets, footprints and schematics for DF10M are listed on our Part Details page. You can also find images and similar parts to DF10M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DF10M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DF10M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DF10M fall under?
The DF10M is listed under Bridges.
Can I view similar or alternative parts?
You can view similar parts to DF10M when available in the Bridges range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DF10M you can contact the distributor directly for product support, shipping queries etc.
Is the DF10M RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Diodes Incorporated.
Which authorised distributors for DF10M have stock available?
Authorised distributors including Future Electronics, RS, Transfer Multisort Elektronik, Avnet America and Rutronik have stock available or on a lead time for DF10M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DF10M often in real-time on the comparison pages.
What if I can't find stock of DF10M?
You can fill out our help required form which you can use to request a quote for DF10M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.