Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
9-1899832-8,
HRHF-200FR-10/226-NM |
Distributor | Stock | ||
---|---|---|---|
Sager
-
|
-
|
Buy Now |
Shrink Ratio | 5.6:1 |
---|---|
Material | Irradiated Modified Polyolefin |
Color | Black |
Flexibility | Very Flexible |
Recovered Inside Diameter (Max) | .374in, 9.5mm |
Recovered Wall Thickness (Tolerance) | 1.5mm, .059in |
Expanded Inside Diameter (Min) | 2in, 50.8mm |
Low Outgassing | No |
Product Source | US |
Packaging Method | Piece |
Applicable Region | Global |
Wall Type | Single |
Resistant To | Abrasion |
Recovery Temperature | 121°C |
Fluid Resistance | None |
Flammability | Flame-Retardant |
Shrink Temperature (Min) | 80°C |
Operating Temperature Range | -55 – 110°C |
Heat Shrink Tubing & Sleeves HRHF-200FR-10/226-NM | Sager |
Where can I find additional details, specifications and documents for a CW8754-000?
Additional datasheets, footprints and schematics for CW8754-000 are listed on our Part Details page. You can also find images and similar parts to CW8754-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CW8754-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CW8754-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CW8754-000 fall under?
The CW8754-000 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to CW8754-000 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CW8754-000 you can contact the distributor directly for product support, shipping queries etc.
Is the CW8754-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CW8754-000 have stock available?
Authorised distributors including Sager have stock available or on a lead time for CW8754-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CW8754-000 often in real-time on the comparison pages.
What if I can't find stock of CW8754-000?
You can fill out our help required form which you can use to request a quote for CW8754-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.