Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
3-1899810-8,
CV37322001 |
Prices starting from US$27.87
Distributor | Stock | ||
---|---|---|---|
TTI Europe
from US$27.87
|
-
|
Buy Now |
Fluid Type | Aviation Fuel, Cleaning Solvents, Water, Lubricating Oil, Hydraulic Fluid, Anti-Icing Fluid, Gasoline |
---|---|
Shrink Ratio | 2:1 |
Color | Clear |
Material | Crosslinked Fluoropolymer |
Flexibility | Semi-Rigid |
Recovered Wall Thickness (Tolerance) | .48mm, .019in |
Recovered Inside Diameter (Max) | .5in, 12.8mm |
Cut Length | 1220mm, 48.031in |
Expanded Inside Diameter (Min) | 25.4mm, 1in |
Voltage (Max) | .6kV |
Product Source | US |
Low Outgassing | No |
Packaging Method | Stick |
Applicable Region | Asia, EMEA |
Wall Type | Single |
Product Family | RW-175 |
Resistant To | Abrasion, Strain, Mechanical Damage, Fluids, Cut-Through |
Recovery Temperature | 175°C |
Fluid Resistance | Splash Protection |
Operating Temperature Range | -55 – 175°C |
Shrink Temperature (Min) | 155°C |
Flammability | Highly Flame-Retardant |
Where can I find additional details, specifications and documents for a CV37322001?
Additional datasheets, footprints and schematics for CV37322001 are listed on our Part Details page. You can also find images and similar parts to CV37322001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CV37322001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CV37322001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CV37322001 fall under?
The CV37322001 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to CV37322001 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CV37322001 you can contact the distributor directly for product support, shipping queries etc.
Is the CV37322001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CV37322001 have stock available?
Authorised distributors including TTI Europe have stock available or on a lead time for CV37322001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CV37322001 often in real-time on the comparison pages.
What if I can't find stock of CV37322001?
You can fill out our help required form which you can use to request a quote for CV37322001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.