Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
5-1899833-7,
SST-6-13/FR/97/NM |
Flexibility | Semi-Rigid |
---|---|
Fluid Type | De-Icing Fluid, Hydraulic Fluid, Turbine Fuel, Lubricating Oil |
Shrink Ratio | 3:1 |
Color | Black |
Material | Polyolefin, Irradiated Modified Polyolefin |
Expanded Inside Diameter (Min) | 33.02mm, 1.3in |
Cut Length | 6in, 152.4mm |
Recovered Inside Diameter (Max) | .374in, 9.5mm |
Recovered Wall Thickness (Nominal) | .12in, 3.05mm |
Product Source | US, UK |
Low Outgassing | No |
Packaging Method | Piece |
Applicable Region | Global |
Wall Type | Single |
Resistant To | Abrasion, Fluids, Moisture |
Shrink Temperature (Min) | 90°C |
Fluid Resistance | Moisture/Spray Protection |
Recovery Temperature | 121°C |
Operating Temperature Range | -55 – 110°C |
Flammability | Non-Flame-Retardant |
TE Connectivity | Sager |
Where can I find additional details, specifications and documents for a CL5081-000?
Additional datasheets, footprints and schematics for CL5081-000 are listed on our Part Details page. You can also find images and similar parts to CL5081-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CL5081-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CL5081-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CL5081-000 fall under?
The CL5081-000 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to CL5081-000 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CL5081-000 you can contact the distributor directly for product support, shipping queries etc.
Is the CL5081-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CL5081-000 have stock available?
Authorised distributors including Avnet America and Sager have stock available or on a lead time for CL5081-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CL5081-000 often in real-time on the comparison pages.
What if I can't find stock of CL5081-000?
You can fill out our help required form which you can use to request a quote for CL5081-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.