Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Color | Black |
---|---|
Fluid Type | De-Icing Fluid, Lubricating Oil, Hydraulic Fluid, Turbine Fuel |
Material | Irradiated Modified Polyolefin |
Shrink Ratio | 3:1 |
Flexibility | Semi-Rigid |
Recovered Inside Diameter (Max) | 9.5mm, .374in |
Expanded Inside Diameter (Min) | 33.3mm, 1.31in, 1.3in |
Cut Length | 254mm, 10in |
Recovered Wall Thickness (Tolerance) | 3.05mm, .12in |
Product Source | US |
Low Outgassing | No |
Packaging Method | Piece |
Applicable Region | Global |
Wall Type | Single |
Operating Temperature Range | -55 – 90°C |
Recovery Temperature | 121°C |
Resistant To | Abrasion, Moisture, Fluids |
Fluid Resistance | Moisture/Spray Protection |
Shrink Temperature (Min) | 90°C |
Flammability | Non-Flame-Retardant |
Where can I find additional details, specifications and documents for a CF5668-000?
Additional datasheets, footprints and schematics for CF5668-000 are listed on our Part Details page. You can also find images and similar parts to CF5668-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CF5668-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CF5668-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CF5668-000 fall under?
The CF5668-000 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to CF5668-000 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CF5668-000 you can contact the distributor directly for product support, shipping queries etc.
Is the CF5668-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CF5668-000 have stock available?
There is no stock from authorised distributors for CF5668-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CF5668-000 often in real-time on the comparison pages.
What if I can't find stock of CF5668-000?
You can fill out our help required form which you can use to request a quote for CF5668-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.