Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$11.56
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$20.09
|
151
in stock
|
Buy Now | |
Newark Electronics
from US$16.78
|
151
in stock
|
Buy Now | |
Rapid Electronics
from US$20.35
|
151
in stock
|
Buy Now | |
Chip One Stop
from US$16.90
|
151
in stock
|
Buy Now | |
Farnell
from US$42.70
|
122
in stock
|
Buy Now | |
Avnet America
from US$14.03
|
-
|
Buy Now | |
Sager
from US$11.56
|
-
|
Buy Now |
Fluid Type | De-Icing Fluid, Hydraulic Fluid, Turbine Fuel, Lubricating Oil |
---|---|
Flexibility | Semi-Rigid |
Shrink Ratio | 3:1 |
Color | Black |
Material | Irradiated Modified Polyolefin |
Expanded Inside Diameter (Min) | 2in, 50.8mm |
Recovered Wall Thickness (Tolerance) | .16in, 4.06mm |
Recovered Inside Diameter (Max) | 19.1mm, .752in, .75in |
Cut Length | 305mm, 12in |
Product Source | US |
Low Outgassing | No |
Packaging Method | Piece |
Applicable Region | Global |
Wall Type | Single |
Recovery Temperature | 121°C |
Resistant To | Abrasion, Fluids, Moisture |
Operating Temperature Range | -55 – 90°C |
Fluid Resistance | Moisture/Spray Protection |
Shrink Temperature (Min) | 90°C |
Flammability | Non-Flame-Retardant |
Heat Shrink Tubing And Sleeves Sst-12-20/226 |Raychem Te Connectivity CB5290-000 | Newark Electronics |
Heat Shrink Tubing and Sleeves SST-12-20/226 | Rapid Electronics |
TE Connectivity SST-12-20/226 HEAT SHRINK TUBE SINGLE WA | Distrelec |
SHRINK TUBING -STANDARD CABLE MANAGEMENT | Farnell |
Heat Shrink Tubing & Sleeves SST-12-20/226 | Sager |
Where can I find additional details, specifications and documents for a CB5290-000?
Additional datasheets, footprints and schematics for CB5290-000 are listed on our Part Details page. You can also find images and similar parts to CB5290-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CB5290-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CB5290-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CB5290-000 fall under?
The CB5290-000 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to CB5290-000 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CB5290-000 you can contact the distributor directly for product support, shipping queries etc.
Is the CB5290-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CB5290-000 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for CB5290-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CB5290-000 often in real-time on the comparison pages.
What if I can't find stock of CB5290-000?
You can fill out our help required form which you can use to request a quote for CB5290-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.