Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | CA4006-000 |
Distributor | Stock | ||
---|---|---|---|
Sager
-
|
-
|
Buy Now |
Material | Irradiated Modified Polyolefin |
---|---|
Fluid Type | Chemicals/Solvents, Aviation Fuel, Hydraulic Fluid, De-Icing Fluid, Water, Lubricating Oil |
Color | Black |
Shrink Ratio | 2:1 |
Flexibility | Very Flexible |
Cut Length | 2.625in, 66.68mm |
Recovered Inside Diameter (Max) | 9.52mm, .375in |
Recovered Wall Thickness (Tolerance) | .16mm, .006in |
Expanded Inside Diameter (Min) | .79in, 20.05mm |
Recovered Wall Thickness (Nominal) | .76mm, .03in |
Voltage (Max) | .6kV |
Low Outgassing | No |
Product Source | US |
Packaging Method | Piece |
Applicable Region | Global |
Product Family | VERSAFIT |
Wall Type | Single |
Fluid Resistance | Splash Protection |
Resistant To | Wrinkling, Fluids, Strain |
Shrink Temperature (Min) | 70°C |
Recovery Temperature | 90°C |
Operating Temperature Range | -55 – 135°C |
Flammability | Highly Flame-Retardant |
Heat Shrink Tubing & Sleeves | Sager |
Where can I find additional details, specifications and documents for a CA4006-000?
Additional datasheets, footprints and schematics for CA4006-000 are listed on our Part Details page. You can also find images and similar parts to CA4006-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CA4006-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CA4006-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CA4006-000 fall under?
The CA4006-000 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to CA4006-000 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CA4006-000 you can contact the distributor directly for product support, shipping queries etc.
Is the CA4006-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CA4006-000 have stock available?
Authorised distributors including Sager have stock available or on a lead time for CA4006-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CA4006-000 often in real-time on the comparison pages.
What if I can't find stock of CA4006-000?
You can fill out our help required form which you can use to request a quote for CA4006-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.