Status: | Recommended |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.15
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.33
|
400
in stock
|
Buy Now | |
CoreStaff
from US$0.21
|
2,500
in stock
|
Buy Now | |
Chip One Stop
from US$0.15
|
692
in stock
|
Buy Now | |
Newark Electronics
from US$0.40
|
-
|
Buy Now | |
Future Electronics
from US$0.32
|
-
|
Buy Now | |
Avnet America
from US$0.33
|
-
|
Buy Now | |
element14
from US$0.36
|
-
|
Buy Now | |
Farnell
from US$0.34
|
-
|
Buy Now |
High accuracy reference voltage circuit |
Built-in Over Current Protection circuit (OCP) |
Built-in Thermal Shut Down circuit (TSD) |
With shut down switch |
Breakdown Voltage(Max.)[V] | 7 |
---|---|
ch | 1 |
Vin(Min.)[V] | 2.4 |
Vin(Max.)[V] | 5.5 |
Vout (Typ.) [V] | 1.8 |
Vout Precision | ±1.0 |
Iout(Max.)[A] | 1 |
Circuit Current[mA] | 0.25 |
Shutdown Function | Yes |
Thermal Shut-down | Yes |
Over Current Protection | Yes |
Over Voltage Protection | No |
Discharge Function | No |
Soft Start | Yes |
I/O Voltage Difference (Typ.)[V] | 0.6(Io=1A) |
Ripple Rejection [dB] | 60 |
Load Regulation[mV] | 25(Io=0 to 1A) |
Input Capacitor[µF] | 1 |
Output Capacitor[µF] | 1 |
Operating Temperature (Min.)[°C] | -25 |
Operating Temperature (Max.)[°C] | 85 |
Package Size | 4.9x6 (t=1) |
Data Sheet |
---|
BD18IC0WEFJ Data Sheet |
Package Information |
---|
Package Information |
Anti-Whisker formation |
Manufacturing Data |
---|
Factory Information |
Environmental Data |
---|
UL94 Flame Classifications of Mold Compound |
Compliance with the ELV directive |
RoHS Comission Delegated Directive |
Export Information |
---|
The Export Control Order |
Export Administration Regulations(EAR) |
LDO regulator,1.8V,1A,shutdown,HTSOP-J8 | RS |
Fixed Ldo Voltage Regulator, 2.4V To 5.5V, 400Mv Dropout, 1.8Vout, 1Aout, Htsop-8 Rohs Compliant: Yes |Rohm BD18IC0WEFJ-E2 | Newark Electronics |
LDO Voltage Controllers LDO Reg Pos 1.8V 1A | Future Electronics |
LDO Regulator Pos 1.8V 1A 8-Pin HTSOP-J Embossed T/R | Avnet America |
LDO, FIXED, 1.8V, 1A, HTSOP-8 | element14 |
Where can I find additional details, specifications and documents for a BD18IC0WEFJ-E2?
Additional datasheets, footprints and schematics for BD18IC0WEFJ-E2 are listed on our Part Details page. You can also find images and similar parts to BD18IC0WEFJ-E2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BD18IC0WEFJ-E2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BD18IC0WEFJ-E2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BD18IC0WEFJ-E2 fall under?
The BD18IC0WEFJ-E2 is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators > LDO Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to BD18IC0WEFJ-E2 when available in the LDO Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BD18IC0WEFJ-E2 you can contact the distributor directly for product support, shipping queries etc.
Is the BD18IC0WEFJ-E2 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for BD18IC0WEFJ-E2 have stock available?
Authorised distributors including CoreStaff, Chip One Stop, RS, Newark Electronics and Future Electronics have stock available or on a lead time for BD18IC0WEFJ-E2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BD18IC0WEFJ-E2 often in real-time on the comparison pages.
What if I can't find stock of BD18IC0WEFJ-E2?
You can fill out our help required form which you can use to request a quote for BD18IC0WEFJ-E2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.