Status: | Active |
---|---|
Series: | BAT54XV2 |
RoHS: | Compliant |
Prices starting from US$0.0241
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.08
|
10,800
in stock
|
Buy Now | |
Future Electronics
from US$0.0255
|
64,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0330
|
9,158
in stock
|
Buy Now | |
element14
from US$0.07
|
9,158
in stock
|
Buy Now | |
Farnell
from US$0.06
|
9,158
in stock
|
Buy Now | |
Chip One Stop
from US$0.0246
|
5,680
in stock
|
Buy Now | |
EBV Elektronik
-
|
120,000
in stock
|
Buy Now | |
Avnet Silica
-
|
56,000
in stock
|
Buy Now | |
Avnet America
from US$0.0241
|
-
|
Buy Now | |
RS Americas
from US$0.0410
|
-
|
Buy Now | |
Avnet Asia
from US$0.0268
|
-
|
Buy Now |
Lower forward voltage (VF) |
S Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements; AECQ101 Qualified and PPAP Capable |
These Devices are Pb-Free, Halogen Free/BFR Free and are RoHS Compliant |
Benefits |
---|
Reduces conduction loss |
Applications |
---|
Highspeed switching |
End Products |
---|
General use |
Description | BAT54XV2 |
---|---|
Compliance | Pb-free Halide free |
Configuration | Single |
VRRM Min (V) | 30 |
VF Max (V) | 0.32 |
IRM Max (µA) | 2 |
IO(rec) Max (A) | 0.2 |
IFSM Max (A) | 0.6 |
trr Max (ns) | 5 |
Cj Max (pF) | 10 |
Package Type | SOD-523-2 |
BAT54XV2 Series 30 V 0.2 A SMT Schottky Barrier Diode - SOD-523 | Future Electronics |
BAT54XV2T5G, SCHOTTKY DIODE SOD523 | RS |
Diode, Schottky, Aec-Q101, 30V, Sod-523 | Newark Electronics |
DIODE, SCHOTTKY, AEC-Q101, 30V, SOD-523 | element14 |
Diode Schottky 30V 0.2A 2-Pin SOD-523 T/R | EBV Elektronik |
ON Semi BAT54XV2T5G, SMT Schottky Diode, 30V 200mA, 5ns, 2-Pin SOD-523 | ON Semiconductor BAT54XV2T5G | RS Americas |
Where can I find additional details, specifications and documents for a BAT54XV2T5G?
Additional datasheets, footprints and schematics for BAT54XV2T5G are listed on our Part Details page. You can also find images and similar parts to BAT54XV2T5G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BAT54XV2T5G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BAT54XV2T5G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BAT54XV2T5G fall under?
The BAT54XV2T5G is listed under Discrete & Power Modules > Schottky Diodes & Schottky Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to BAT54XV2T5G when available in the Schottky Diodes & Schottky Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BAT54XV2T5G you can contact the distributor directly for product support, shipping queries etc.
Is the BAT54XV2T5G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for BAT54XV2T5G have stock available?
Authorised distributors including Future Electronics, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for BAT54XV2T5G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BAT54XV2T5G often in real-time on the comparison pages.
What if I can't find stock of BAT54XV2T5G?
You can fill out our help required form which you can use to request a quote for BAT54XV2T5G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.