Status: | Obsolete |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0130
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0425
|
13,000
in stock
|
Buy Now | |
Micros
from US$0.0211
|
382,535
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0145
|
241,700
in stock
|
Buy Now | |
Newark Electronics
from US$0.0360
|
86,856
in stock
|
Buy Now | |
element14
from US$0.0294
|
85,175
in stock
|
Buy Now | |
Farnell
from US$0.0277
|
85,175
in stock
|
Buy Now | |
Distrelec
from US$0.05
|
13,700
in stock
|
Buy Now | |
SOS electronic
from US$0.0130
|
9,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.07
|
1,630
in stock
|
Buy Now | |
Conrad
from US$0.0321
|
624
in stock
|
Buy Now | |
Kruse
-
|
10,000
in stock
|
Buy Now | |
Rutronik
from US$0.0138
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
AEC Qualified | Yes |
---|---|
Compliance (Only Automotive supports PPAP) | Standard |
Configuration | Dual, Series |
Power Rating (mW) | 200 mW |
Peak RepetitiveReverse VoltageVRRM (V) | 30 V |
Forward Continuous Current IFM (mA) | 200 mA |
Forward Voltage Drop VF (V) | 0.32 |
@ IF (A) | 1 mA |
Maximum ReverseCurrent IR (µA) | 2 µA |
@ VR (V) | 25 V |
Capacitance CTOT Typ (pF) | 10 pF |
Status: | Unknown |
---|---|
Series: | BAT54 Series |
RoHS: | Unknown |
Diode Configuration | Dual Series |
---|---|
Repetitive Reverse Voltage Vrrm Max | 30V |
Forward Current If(AV) | 10mA |
Forward Voltage VF Max | 400mV |
Forward Surge Current Ifsm Max | 600mA |
Operating Temperature Max | 125°C |
Diode Case Style | SOT-23 |
No. of Pins | 3Pins |
Product Range | BAT54 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Diode Type | Schottky |
Operating Temperature Min | -55°C |
Reverse Recovery Time trr Max | 5ns |
Status: | Unknown |
---|---|
Series: | BAT54 Series |
RoHS: | Unknown |
Diode Configuration | Dual Series |
---|---|
Repetitive Reverse Voltage Vrrm Max | 30V |
Forward Current If(AV) | 200mA |
Forward Voltage VF Max | 400mV |
Forward Surge Current Ifsm Max | 600mA |
Operating Temperature Max | 125°C |
Diode Case Style | SOT-23 |
No. of Pins | 3Pins |
Product Range | BAT54 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Current If @ Vf | 10mA |
Current Ifsm | 600mA |
Current Ir Max | 2µA |
Diode Type | Schottky |
Junction Temperature Tj Max | 150°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Reverse Recovery Time trr Max | 5ns |
SMD Marking | L44 |
Termination Type | Surface Mount Device |
Status: | Unknown |
---|---|
Series: | BAT54 Series |
RoHS: | Unknown |
Diode Configuration | Dual Series |
---|---|
Repetitive Reverse Voltage Vrrm Max | 30V |
Forward Current If(AV) | 200mA |
Forward Voltage VF Max | 400mV |
Forward Surge Current Ifsm Max | 600mA |
Operating Temperature Max | 125°C |
Diode Case Style | SOT-23 |
No. of Pins | 3Pins |
Product Range | BAT54 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Common Connection | Anode / Cathode |
Current If @ Vf | 10mA |
Current Ifsm | 600mA |
Diode Type | Schottky |
External Depth | 2.5mm |
External Length / Height | 1.12mm |
External Width | 3.05mm |
Forward Voltage | 400mV |
Junction Temperature Tj Max | 125°C |
Operating Temperature Min | -65°C |
Operating Temperature Range | -65°C to +125°C |
Reverse Recovery Time trr Max | 5ns |
SMD Marking | L44 |
BAT54S Dual Schottky Diode | Rapid Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
RoHS Compliant | YES |
---|
Schottky Diode, 0.6A, 30V, Sot-23 | Newark Electronics |
DIODE, SCHOTTKY, 200MA 30V, DUAL, SOT-23 | element14 |
Where can I find additional details, specifications and documents for a BAT54S?
Additional datasheets, footprints and schematics for BAT54S are listed on our Part Details page. You can also find images and similar parts to BAT54S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BAT54S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BAT54S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BAT54S fall under?
The BAT54S is listed under Nexperia product taxonomy > Diodes > Schottky diodes and rectifiers > Schottky diodes and rectifiers IF < 1 A.
Can I view similar or alternative parts?
You can view similar parts to BAT54S when available in the Schottky diodes and rectifiers IF < 1 A range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BAT54S you can contact the distributor directly for product support, shipping queries etc.
Is the BAT54S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BAT54S have stock available?
Authorised distributors including Micros, Transfer Multisort Elektronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for BAT54S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BAT54S often in real-time on the comparison pages.
What if I can't find stock of BAT54S?
You can fill out our help required form which you can use to request a quote for BAT54S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.