Status: | Active |
---|---|
Series: | BAT54 |
RoHS: | Compliant |
Prices starting from US$0.0190
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.0353
|
4,044,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0190
|
1,008,565
in stock
|
Buy Now | |
element14
from US$0.08
|
969,453
in stock
|
Buy Now | |
Farnell
from US$0.08
|
929,058
in stock
|
Buy Now | |
Avnet America
from US$0.0299
|
123,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0315
|
83,620
in stock
|
Buy Now | |
Rapid Electronics
from US$0.17
|
10,085
in stock
|
Buy Now | |
RS
from US$0.05
|
6,100
in stock
|
Buy Now | |
Schukat Electronic
from US$0.0342
|
6,000
in stock
|
Buy Now | |
Avnet Silica
-
|
195,000
in stock
|
Buy Now |
Low conduction and reverse losses |
Negligible switching losses |
Low forward and reverse recovery times |
Extremely fast switching |
Surface mount device |
Low capacitance diode |
ECOPACK®2 compliant component |
Product Specifications |
---|
DS1242 Small signal Schottky diodes |
Application Notes |
---|
AN869 Tj max limit of Schottky diodes |
BAT54 Series 300 mA 900 mV Schottky Diode Surface Mount - SOD-323 | Future Electronics |
Schottky Rectifier, 300Ma, 30V, Sod-323 | Newark Electronics |
DIODE, SCHOTTKY, 40V, 300MA, SOD-323 | element14 |
Diode Small Signal Schottky 40V 0.3A 2-Pin SOD-323 T/R | Avnet America |
Diode: Schottky rectifying | Transfer Multisort Elektronik |
ST BAT54JFILM 40V 300mA SOD323 Schottky Diode | Rapid Electronics |
Schottky Diode 40V 300mA Signal SOD323 | RS |
SMD-Schottky 40V 0,3A SOD323 | Schukat Electronic |
Where can I find additional details, specifications and documents for a BAT54JFILM?
Additional datasheets, footprints and schematics for BAT54JFILM are listed on our Part Details page. You can also find images and similar parts to BAT54JFILM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BAT54JFILM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BAT54JFILM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BAT54JFILM fall under?
The BAT54JFILM is listed under Diodes and Rectifiers > Schottky Barrier Diodes > Signal Schottky.
Can I view similar or alternative parts?
You can view similar parts to BAT54JFILM when available in the Signal Schottky range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BAT54JFILM you can contact the distributor directly for product support, shipping queries etc.
Is the BAT54JFILM RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for BAT54JFILM have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for BAT54JFILM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BAT54JFILM often in real-time on the comparison pages.
What if I can't find stock of BAT54JFILM?
You can fill out our help required form which you can use to request a quote for BAT54JFILM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.