Status: | Active |
---|---|
Series: | BAT54AL |
RoHS: | Compliant |
Prices starting from US$0.0134
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.0134
|
513,000
in stock
|
Buy Now | |
element14
from US$0.0471
|
79,093
in stock
|
Buy Now | |
Newark Electronics
from US$0.0360
|
63,948
in stock
|
Buy Now | |
Farnell
from US$0.0488
|
63,948
in stock
|
Buy Now | |
RS
from US$0.0488
|
22,700
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0188
|
3,140
in stock
|
Buy Now | |
Avnet Asia
from US$0.0137
|
3,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.0236
|
864
in stock
|
Buy Now | |
RS Americas
from US$0.0220
|
850
in stock
|
Buy Now | |
EBV Elektronik
-
|
87,000
in stock
|
Buy Now | |
Avnet Silica
-
|
18,000
in stock
|
Buy Now | |
Avnet America
from US$0.0137
|
-
|
Buy Now |
Extremely Fast Switching Speed |
Low Forward Voltage 0.35 Volts (Typ) @ IF = 10 mAdc |
Pb-Free Packages are Available |
S Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements; AEC Qualified and PPAP Capable |
Description | BAT54AL |
---|---|
Compliance | Pb-free Halide free |
Configuration | Common Anode |
VRRM Min (V) | 30 |
VF Max (V) | 0.32 |
IRM Max (µA) | 2 |
IO(rec) Max (A) | 0.2 |
IFSM Max (A) | 0.6 |
trr Max (ns) | 5 |
Cj Max (pF) | 10 |
Package Type | SOT-23-3 |
BAT54ALT1G Series 30 V 600 mA Surface Mount Schottky Barrier Diode - SOT-23-3 | Future Electronics |
DIODE, ULTRAFAST, 100MA, 30V, SOT-23-3 | element14 |
Small Signal Schottky Diode, Dual Common Anode, 30 V, 200 Ma, 800 Mv, 600 Ma, 150 C Rohs Compliant: Yes |Onsemi BAT54ALT1G | Newark Electronics |
Diode Schottky 30V 200mA Com.Anode SOT23 | RS |
Diode: Schottky rectifying | Transfer Multisort Elektronik |
Diode Schottky 30V 0.2A 3-Pin SOT-23 T/R | Avnet Asia |
Diode, Schottky Barrier, Fast, Vr 30V, If 200mA, Pkg SOT-23 (TO-236),Vf 0.52VDC | ON Semiconductor BAT54ALT1G | RS Americas |
Where can I find additional details, specifications and documents for a BAT54ALT1G?
Additional datasheets, footprints and schematics for BAT54ALT1G are listed on our Part Details page. You can also find images and similar parts to BAT54ALT1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BAT54ALT1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BAT54ALT1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BAT54ALT1G fall under?
The BAT54ALT1G is listed under Discrete & Power Modules > Schottky Diodes & Schottky Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to BAT54ALT1G when available in the Schottky Diodes & Schottky Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BAT54ALT1G you can contact the distributor directly for product support, shipping queries etc.
Is the BAT54ALT1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for BAT54ALT1G have stock available?
Authorised distributors including Future Electronics, element14, Newark Electronics, Farnell and RS have stock available or on a lead time for BAT54ALT1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BAT54ALT1G often in real-time on the comparison pages.
What if I can't find stock of BAT54ALT1G?
You can fill out our help required form which you can use to request a quote for BAT54ALT1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.