Status: | Active |
---|---|
Series: | BAS70L |
RoHS: | Compliant |
Prices starting from US$0.0175
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.06
|
4,200
in stock
|
Buy Now | |
Future Electronics
from US$0.0191
|
72,000
in stock
|
Buy Now | |
Avnet America
from US$0.0175
|
63,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0470
|
13,347
in stock
|
Buy Now | |
element14
from US$0.08
|
13,347
in stock
|
Buy Now | |
Farnell
from US$0.07
|
13,347
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0240
|
185
in stock
|
Buy Now | |
Avnet Silica
-
|
42,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
12,000
in stock
|
Buy Now | |
RS Americas
from US$0.05
|
-
|
Buy Now | |
Avnet Asia
from US$0.0203
|
-
|
Buy Now |
Extremely Fast Switching Speed |
Low Forward Voltage 0.75 Volts (Typ) @ IF = 10 mAdc |
Pb-Free Package is Available |
NSV Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements; AEC Qualified and PPAP Capable |
Description | BAS70L |
---|---|
Compliance | Pb-free Halide free |
Configuration | Single |
VRRM Min (V) | 70 |
VF Max (V) | 0.41 |
IRM Max (µA) | 0.1 |
IO(rec) Max (A) | 0.07 |
IFSM Max (A) | 0.1 |
trr Max (ns) | - |
Cj Max (pF) | 2 |
Package Type | SOT-23-3 |
BAS70LT1G Series 70 V 100 mA Surface Mount Schottky Barrier Diode - SOT-23-3 | Future Electronics |
Diode Schottky 70V 0.07A 3-Pin SOT-23 T/R | Avnet America |
Small Signal Schottky Diode, Single, 70 V, 70 Ma, 1 V, 100 Ma, 150 C Rohs Compliant: Yes |Onsemi BAS70LT1G | Newark Electronics |
DIODE, SCHOTTKY, 70V, SOT-23 | element14 |
Schottky Diode 70V 70mA SOT-23 | RS |
Diode: Schottky switching | Transfer Multisort Elektronik |
Diode, Schottky Barrier, Fast, Vr 70V, If 70mA, Pkg SOT-23 (TO-236),Vf 1V, Cj 2pF | ON Semiconductor BAS70LT1G | RS Americas |
Where can I find additional details, specifications and documents for a BAS70LT1G?
Additional datasheets, footprints and schematics for BAS70LT1G are listed on our Part Details page. You can also find images and similar parts to BAS70LT1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BAS70LT1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BAS70LT1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BAS70LT1G fall under?
The BAS70LT1G is listed under Discrete & Power Modules > Schottky Diodes & Schottky Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to BAS70LT1G when available in the Schottky Diodes & Schottky Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BAS70LT1G you can contact the distributor directly for product support, shipping queries etc.
Is the BAS70LT1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for BAS70LT1G have stock available?
Authorised distributors including Future Electronics, Avnet America, Newark Electronics, element14 and Farnell have stock available or on a lead time for BAS70LT1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BAS70LT1G often in real-time on the comparison pages.
What if I can't find stock of BAS70LT1G?
You can fill out our help required form which you can use to request a quote for BAS70LT1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.