Status: | Unknown |
---|---|
Series: | BAS70-00 to BAS70-06 |
RoHS: | Compliant |
Prices starting from US$0.0390
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0471
|
34,741
in stock
|
Buy Now | |
TTI Europe
from US$0.0390
|
129,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.11
|
34,741
in stock
|
Buy Now | |
element14
from US$0.05
|
34,741
in stock
|
Buy Now | |
Avnet America
from US$0.0413
|
33,000
in stock
|
Buy Now | |
Future Electronics
from US$0.0411
|
15,000
in stock
|
Buy Now | |
Distrelec
from US$0.10
|
11,664
in stock
|
Buy Now | |
Chip One Stop
from US$0.0443
|
7,926
in stock
|
Buy Now | |
EBV Elektronik
-
|
12,000
in stock
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
These diodes feature very low turn-on voltage and fast switching |
These devices are protected by a PN junction guard ring against excessive voltage, such as electrostatic discharges |
AEC-Q101 qualified available |
Datasheet |
---|
BAS70-00 to BAS70-06 |
Glossary |
---|
Symbols |
Markings |
---|
Diodes Group Body Marking |
Packaging Information |
---|
Package Information |
Product Literature |
---|
Selector Guide |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | No |
GREEN | No |
.2 A 70V SOT23 | TTI Europe |
Schottky Diode, 70V, Sot-23 | Newark Electronics |
SCHOTTKY DIODE, 70V, SOT-23 | element14 |
Diode Small Signal Schottky 70V 0.2A 3-Pin SOT-23 T/R | Avnet America |
BAS70 Series 70 V Surface Mount Schottky Barrier Diodes - SOT-23 | Future Electronics |
Vishay Schottky Diode, 200mA, 70V, SOT-23 | Distrelec |
Where can I find additional details, specifications and documents for a BAS70-00-E3-08?
Additional datasheets, footprints and schematics for BAS70-00-E3-08 are listed on our Part Details page. You can also find images and similar parts to BAS70-00-E3-08 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BAS70-00-E3-08 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BAS70-00-E3-08 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BAS70-00-E3-08 fall under?
The BAS70-00-E3-08 is listed under Semiconductors - Discretes > Diodes > Schottky Diodes > Small Signal Schottky Diodes.
Can I view similar or alternative parts?
You can view similar parts to BAS70-00-E3-08 when available in the Small Signal Schottky Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BAS70-00-E3-08 you can contact the distributor directly for product support, shipping queries etc.
Is the BAS70-00-E3-08 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for BAS70-00-E3-08 have stock available?
Authorised distributors including TTI Europe, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for BAS70-00-E3-08.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BAS70-00-E3-08 often in real-time on the comparison pages.
What if I can't find stock of BAS70-00-E3-08?
You can fill out our help required form which you can use to request a quote for BAS70-00-E3-08 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.