Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.90
Maximum current: 1A |
Ultra-low saturation with PNP output |
Integrated output current limiting circuit prevents damage due to excessive current conditions (i.e. shorts) |
Breakdown Voltage(Max.)[V] | 35 |
---|---|
ch | 1 |
Vin(Min.)[V] | 4 |
Vin(Max.)[V] | 25 |
Vout (Typ.) [V] | 3.3 |
Vout Precision | ±2.0% |
Iout(Max.)[A] | 1 |
Circuit Current[mA] | 2.5 |
Shutdown Function | Yes |
Thermal Shut-down | Yes |
Over Current Protection | Yes |
Over Voltage Protection | Yes |
Discharge Function | No |
Soft Start | No |
I/O Voltage Difference (Typ.)[V] | 0.3(Io=0.5A) |
Ripple Rejection [dB] | 55 |
Load Regulation[mV] | 50(Io=5mA to 1A) |
Input Capacitor[µF] | 0.33 |
Output Capacitor[µF] | 22 |
Operating Temperature (Min.)[°C] | -40 |
Operating Temperature (Max.)[°C] | 125 |
Package Size | 10x17 (t=4.7) |
Data Sheet |
---|
BA033CC0WT Data Sheet |
Package Information |
---|
Package Information |
Anti-Whisker formation |
Manufacturing Data |
---|
Factory Information |
Environmental Data |
---|
UL94 Flame Classifications of Mold Compound |
Compliance with the ELV directive |
REACH SVHC Contained Report |
RoHS Comission Delegated Directive |
Export Information |
---|
The Export Control Order |
Export Administration Regulations(EAR) |
BA0XXCC0 Series 1 A 3.3 V Fixed Output LDO Linear Regulator TO-220FP-5 | Future Electronics |
Ldo, Fixed, 3.3V, 1A, -40 To 125Deg C | Newark Electronics |
LDO, FIXED, 3.3V, 1A, -40 TO 125DEG C | element14 |
LDO Regulator Pos 3.3V 1A 5-Pin(5+Tab) TO-220FP Tube | Avnet America |
Where can I find additional details, specifications and documents for a BA033CC0WT?
Additional datasheets, footprints and schematics for BA033CC0WT are listed on our Part Details page. You can also find images and similar parts to BA033CC0WT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BA033CC0WT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BA033CC0WT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BA033CC0WT fall under?
The BA033CC0WT is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators > LDO Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to BA033CC0WT when available in the LDO Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BA033CC0WT you can contact the distributor directly for product support, shipping queries etc.
Is the BA033CC0WT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for BA033CC0WT have stock available?
Authorised distributors including CoreStaff, Future Electronics, Newark Electronics, element14 and Farnell have stock available or on a lead time for BA033CC0WT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BA033CC0WT often in real-time on the comparison pages.
What if I can't find stock of BA033CC0WT?
You can fill out our help required form which you can use to request a quote for BA033CC0WT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.