ADP3303ARZ-3.3 Positive Linear Regulators (LDO) by Analog Devices

Status: Production
Series: ADP3303
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The ADP3303 is a member of the ADP3300, ADP3301, andADP3309 family of precision low dropout anyCAP voltage regulators. The ADP3303 stands out from the conventional LDOs with a different architecture, an enhanced process, and adifferent package. Its patented design requires only a 0.47 μFoutput capacitor for stability. This device is insensitive to capacitor Equivalent Series Resistance (ESR) and is stable with any good quality capacitor, including ceramic types (MLCC) forspace restricted

Where to Buy

Prices starting from US$1.87

Distributor Stock
Logo for RS
RS
from US$4.10
10
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$2.98
534
in stock
Buy Now
Logo for element14
element14
from US$2.81
359
in stock
Buy Now
Logo for Farnell
Farnell
from US$2.59
359
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$2.13
191
in stock
Buy Now
Logo for Analog Devices
Analog Devices
from US$1.87
98
in stock
Buy Now

Features

High accuracy over line and load ±0.8% at +25°C, ±1.4% over temperature
Ultralow dropout voltage: 180 mV (typical) at 200 mA
Requires only CO = 0.47 μF for stability
anyCAP = stable with all types of capacitors (including MLCC)
3.2 V to 12 V supply range
Current and thermal limiting
Low noise
Dropout detector
Low shutdown current: < 1 μA
Thermally enhanced SOIC_N package
Excellent Line and Load Regulation Performance

Alternative Descriptions

Ldo, Fixed, 3.3V, 0.2A, Nsoic-8, 85Deg C | Newark Electronics
LDO, FIXED, 3.3V, 0.2A, NSOIC-8, 85DEG C | element14
HI ACCURACY LOW DROPOUT LINEAR | Analog Devices
LDO Regulator 3.3V 0.3A, 8-Pin SOIC | RS


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADP3303ARZ-3.3?

Additional datasheets, footprints and schematics for ADP3303ARZ-3.3 are listed on our Part Details page. You can also find images and similar parts to ADP3303ARZ-3.3 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADP3303ARZ-3.3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADP3303ARZ-3.3 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADP3303ARZ-3.3 fall under?

The ADP3303ARZ-3.3 is listed under Positive Linear Regulators (LDO).

Can I view similar or alternative parts?

You can view similar parts to ADP3303ARZ-3.3 when available in the Positive Linear Regulators (LDO) range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADP3303ARZ-3.3 you can contact the distributor directly for product support, shipping queries etc.

Is the ADP3303ARZ-3.3 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for ADP3303ARZ-3.3 have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, Chip One Stop and Analog Devices have stock available or on a lead time for ADP3303ARZ-3.3.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADP3303ARZ-3.3 often in real-time on the comparison pages.

What if I can't find stock of ADP3303ARZ-3.3?

You can fill out our help required form which you can use to request a quote for ADP3303ARZ-3.3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay