ADM7155ARDZ-04-R7 Positive Linear Regulators (LDO) by Analog Devices

Status: Production
Series: ADM7155
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The ADM7155 is an adjustable linear regulator that operates from 2.3 V to 5.5 V and provides up to 600 mA of load current. Output voltages from 1.2 V to 3.4 V are possible depending on the model. Using an advanced proprietary architecture, it provides high power supply rejection and ultralow noise, achieving excellent line and load transient response with only a 10 µF ceramic output capacitor.The ADM7155 is available in four models that optimize power dissipation and PSRR performance as a function of input and output voltage. The ADM7155 regulator typical output noise is 0.9 μV rms from 100 Hz to 100 kHz for fixed output voltage options and 1.5 nV/√Hz for noise spectral density from 10 kHz to 1 MHz. The ADM7155 is available in 8-lead, 3 mm × 3 mm LFCSP and 8-lead SOIC packages, making it not only a very compact solution but also providing excellent thermal performance for

Where to Buy

Prices starting from US$4.03

Distributor Stock
Logo for Farnell
Farnell
from US$5.33
No stock
Buy Now
Logo for Analog Devices
Analog Devices
from US$4.20
4,222
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$4.27
-
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$4.03
-
Buy Now

Features

Input voltage range: 2.3 V to 5.5 V
Output voltage range: 1.2 V to 3.4 V
Maximum load current: 600 mA
Low noise
0.9 μV rms total integrated noise from 100 Hz to 100 kHz
1.6 μV rms total integrated noise from 10 Hz to 100 kHz
Noise spectral density: 1.5 nV/√Hz from 10 kHz to 1 MHz
PSRR: >90 dB from 200 Hz to 200 kHz; 57 dB at 1 MHz
Dropout voltage: 120 mV typical at VOUT = 3.3 V, IOUT = 600 mA
Initial accuracy: ±0.5%
Accuracy over line, load, and temperature: −2.0% (minimum), +1.5% (maximum)
Quiescent current, IGND = 4 mA at no load
Low shutdown current: 0.2 μA
Stable with a 10 μF ceramic output capacitor
8-lead LFCSP and 8-lead SOIC packages
Precision enable
Supported by ADIsimPower tool

Alternative Descriptions

600mA Ultra-Low-Noise High-PSR | Analog Devices
Ldo, Adj, 0.6A, 1.2V-3.4V, Nsoic-8 | Newark Electronics
POWER MANAGEMENT IC | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADM7155ARDZ-04-R7?

Additional datasheets, footprints and schematics for ADM7155ARDZ-04-R7 are listed on our Part Details page. You can also find images and similar parts to ADM7155ARDZ-04-R7 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADM7155ARDZ-04-R7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADM7155ARDZ-04-R7 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADM7155ARDZ-04-R7 fall under?

The ADM7155ARDZ-04-R7 is listed under Positive Linear Regulators (LDO).

Can I view similar or alternative parts?

You can view similar parts to ADM7155ARDZ-04-R7 when available in the Positive Linear Regulators (LDO) range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADM7155ARDZ-04-R7 you can contact the distributor directly for product support, shipping queries etc.

Is the ADM7155ARDZ-04-R7 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for ADM7155ARDZ-04-R7 have stock available?

Authorised distributors including Analog Devices, Newark Electronics, Richardson RFPD and Farnell have stock available or on a lead time for ADM7155ARDZ-04-R7.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADM7155ARDZ-04-R7 often in real-time on the comparison pages.

What if I can't find stock of ADM7155ARDZ-04-R7?

You can fill out our help required form which you can use to request a quote for ADM7155ARDZ-04-R7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay