Status: | Unknown |
---|---|
Series: | A765 Series |
RoHS: | Unknown |
Capacitance | 220µF |
---|---|
Voltage Rating | 25V |
AE Capacitor Case | Radial Can - SMD |
Product Range | A765 Series |
ESR | 0.05ohm |
Lifetime @ Temperature | 2000 hours @ 105°C |
Operating Temperature Min | -55°C |
Operating Temperature Max | 105°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Capacitance Tolerance | ± 20% |
Capacitor Terminals | SMD |
Diameter | 10mm |
Height | 12.6mm |
Lead Spacing | 4.6mm |
Leakage Current | 1.1mA |
Ripple Current AC | 3.8A |
Cap, 220Μf, 25V, 20% | Newark Electronics |
CAP, 220µF, 25V, 20% | element14 |
CAP Alum Poly 220uF 20% 25V SMD | KEMET A765MU227M1ELAE050 | RS Americas |
Aluminum Polymer Capacitor, 220 uF, 25 V, � 20%, Radial Can - SMD, Surface Mount | Avnet Abacus |
Where can I find additional details, specifications and documents for a A765MU227M1ELAE050?
Additional datasheets, footprints and schematics for A765MU227M1ELAE050 are listed on our Part Details page. You can also find images and similar parts to A765MU227M1ELAE050 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for A765MU227M1ELAE050 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A765MU227M1ELAE050 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does A765MU227M1ELAE050 fall under?
The A765MU227M1ELAE050 is listed under Electronic & Electrical Components > Capacitors > Polymer & Hybrid Capacitors.
Can I view similar or alternative parts?
You can view similar parts to A765MU227M1ELAE050 when available in the Polymer & Hybrid Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the A765MU227M1ELAE050 you can contact the distributor directly for product support, shipping queries etc.
Is the A765MU227M1ELAE050 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for A765MU227M1ELAE050 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and Avnet Abacus have stock available or on a lead time for A765MU227M1ELAE050.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for A765MU227M1ELAE050 often in real-time on the comparison pages.
What if I can't find stock of A765MU227M1ELAE050?
You can fill out our help required form which you can use to request a quote for A765MU227M1ELAE050 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.