Status: | Unknown |
---|---|
Series: | A759 Series |
RoHS: | Unknown |
Prices starting from US$0.19
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.51
|
116
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.91
|
5,162
in stock
|
Buy Now | |
Newark Electronics
from US$0.49
|
4,913
in stock
|
Buy Now | |
Distrelec
from US$0.54
|
496
in stock
|
Buy Now | |
element14
from US$0.46
|
28
in stock
|
Buy Now | |
Farnell
from US$0.47
|
28
in stock
|
Buy Now | |
Avnet Abacus
-
|
5,000
in stock
|
Buy Now | |
Rutronik
from US$0.46
|
-
|
Buy Now | |
Avnet America
from US$0.57
|
-
|
Buy Now | |
RS Americas
from US$0.48
|
-
|
Buy Now | |
TTI Europe
from US$0.19
|
-
|
Buy Now |
Capacitance | 100µF |
---|---|
Voltage Rating | 35V |
AE Capacitor Case | Radial Leaded |
Product Range | A759 Series |
ESR | 0.031ohm |
Lifetime @ Temperature | 2000 hours @ 125°C |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Capacitance Tolerance | ± 20% |
Capacitor Terminals | Radial Leaded |
Diameter | 8mm |
Height | 12mm |
Lead Spacing | 3.5mm |
Leakage Current | 525µA |
Ripple Current AC | 2.5A |
Capacitor: polymer | Transfer Multisort Elektronik |
Cap, 100Uf, 35V, Alu Ele Th, Polymer | Newark Electronics |
KEMET Polymer Capacitor 35V, 100uF | Distrelec |
Polymer Aluminum Capacitor 100uF 35V | RS |
CAP, 100µF, 35V, 20% | element14 |
Aluminum Polymer Capacitor, 100 uF, 35 V, � 20%, Radial Leaded, Through Hole | Avnet Abacus |
A759 100 35 20% 8x12/3,5 | Rutronik |
Aluminum Polymer Capacitor, 100 uF, 35 V, ± 20%, Radial Leaded, Through Hole | Avnet America |
CAP Alum Poly 100uF 20% 35V Single-ended | KEMET A759KS107M1VAAE031 | RS Americas |
100UF 35V 12X8 3.5MMLS | TTI Europe |
Where can I find additional details, specifications and documents for a A759KS107M1VAAE031?
Additional datasheets, footprints and schematics for A759KS107M1VAAE031 are listed on our Part Details page. You can also find images and similar parts to A759KS107M1VAAE031 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for A759KS107M1VAAE031 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A759KS107M1VAAE031 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does A759KS107M1VAAE031 fall under?
The A759KS107M1VAAE031 is listed under Electronic & Electrical Components > Capacitors > Polymer & Hybrid Capacitors.
Can I view similar or alternative parts?
You can view similar parts to A759KS107M1VAAE031 when available in the Polymer & Hybrid Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the A759KS107M1VAAE031 you can contact the distributor directly for product support, shipping queries etc.
Is the A759KS107M1VAAE031 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for A759KS107M1VAAE031 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, Distrelec, RS and element14 have stock available or on a lead time for A759KS107M1VAAE031.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for A759KS107M1VAAE031 often in real-time on the comparison pages.
What if I can't find stock of A759KS107M1VAAE031?
You can fill out our help required form which you can use to request a quote for A759KS107M1VAAE031 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.