Status: | Unknown |
---|---|
Series: | A758 Series |
RoHS: | Unknown |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.13
|
700
in stock
|
Buy Now | |
Newark Electronics
from US$0.13
|
9,330
in stock
|
Buy Now | |
element14
from US$0.11
|
9,330
in stock
|
Buy Now | |
Farnell
from US$0.11
|
9,330
in stock
|
Buy Now | |
Rapid Electronics
from US$0.11
|
880
in stock
|
Buy Now | |
Distrelec
from US$0.16
|
175
in stock
|
Buy Now | |
Rutronik
from US$0.10
|
-
|
Buy Now | |
Avnet America
from US$0.13
|
-
|
Buy Now | |
RS Americas
from US$0.11
|
-
|
Buy Now | |
TTI Europe
from US$0.11
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 10µF |
---|---|
Voltage Rating | 25V |
AE Capacitor Case | Radial Leaded |
Product Range | A758 Series |
ESR | 0.07ohm |
Lifetime @ Temperature | 5000 hours @ 105°C |
Operating Temperature Min | -55°C |
Operating Temperature Max | 105°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Capacitance Tolerance | ± 20% |
Capacitor Terminals | Radial Leaded |
Diameter | 5mm |
Height | 7mm |
Lead Spacing | 2mm |
Leakage Current | 120µA |
Ripple Current AC | 750mA |
Cap, 10Μf, 25V, 20% Rohs Compliant: Yes |Kemet A758BG106M1EAAE070 | Newark Electronics |
CAP, 10µF, 25V, 20% | element14 |
10.0UF 25.0V | Rapid Electronics |
Polymer Aluminum Capacitor 10uF 25V | RS |
KEMET Polymer Capacitor 25V, 10uF | Distrelec |
A758 10 25 20% 5x7/2 | Rutronik |
Aluminum Polymer Capacitor, 10 uF, 25 V, ± 20%, Radial Leaded, Through Hole | Avnet America |
Capacitors, Aluminum Organic Polymer, 25volts 10uF 20% | KEMET A758BG106M1EAAE070 | RS Americas |
10UF 25V 7X5 2.0MMLS | TTI Europe |
Aluminum Polymer Capacitor, 10 uF, 25 V, � 20%, Radial Leaded, Through Hole | Avnet Abacus |
Where can I find additional details, specifications and documents for a A758BG106M1EAAE070?
Additional datasheets, footprints and schematics for A758BG106M1EAAE070 are listed on our Part Details page. You can also find images and similar parts to A758BG106M1EAAE070 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for A758BG106M1EAAE070 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A758BG106M1EAAE070 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does A758BG106M1EAAE070 fall under?
The A758BG106M1EAAE070 is listed under Electronic & Electrical Components > Capacitors > Polymer & Hybrid Capacitors.
Can I view similar or alternative parts?
You can view similar parts to A758BG106M1EAAE070 when available in the Polymer & Hybrid Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the A758BG106M1EAAE070 you can contact the distributor directly for product support, shipping queries etc.
Is the A758BG106M1EAAE070 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for A758BG106M1EAAE070 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Rapid Electronics and RS have stock available or on a lead time for A758BG106M1EAAE070.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for A758BG106M1EAAE070 often in real-time on the comparison pages.
What if I can't find stock of A758BG106M1EAAE070?
You can fill out our help required form which you can use to request a quote for A758BG106M1EAAE070 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.