Status: | Unknown |
---|---|
Series: | A755 Series |
RoHS: | Unknown |
Prices starting from US$0.26
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.25
|
No stock
|
Buy Now | |
Rapid Electronics
from US$0.28
|
7,512
in stock
|
Buy Now | |
Rutronik
from US$0.26
|
-
|
Buy Now | |
Newark Electronics
from US$0.33
|
-
|
Buy Now | |
Avnet America
from US$0.32
|
-
|
Buy Now | |
RS Americas
from US$0.43
|
-
|
Buy Now | |
element14
from US$0.26
|
-
|
Buy Now | |
TTI Europe
from US$0.36
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 220µF |
---|---|
Voltage Rating | 25V |
AE Capacitor Case | Radial Leaded |
Product Range | A755 Series |
ESR | 0.025ohm |
Lifetime @ Temperature | 5000 hours @ 105°C |
Operating Temperature Min | -55°C |
Operating Temperature Max | 105°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Capacitance Tolerance | ± 20% |
Capacitor Terminals | Radial Leaded |
Diameter | 8mm |
Height | 12mm |
Lead Spacing | 3.5mm |
Leakage Current | 825µA |
Ripple Current AC | 3A |
Aluminum Organic Polymer Capacitors 25Vol 220uF | Rapid Electronics |
CAP, ALU ELEC, POLYMER, 220UF, RADIAL | Farnell |
A755 220 25 20% 8x12/3,5 | Rutronik |
Cap, 220Μf, 25V, 20% Rohs Compliant: Yes |Kemet A755KS227M1EAAE025 | Newark Electronics |
Aluminum Polymer Capacitor, 220 uF, 25 V, ± 20%, Radial Leaded, Through Hole | Avnet America |
CAP Alum Poly 220uF 20% 25V Single-ended | KEMET A755KS227M1EAAE025 | RS Americas |
CAP, 220µF, 25V, 20% | element14 |
220UF 25V 12X8 3.5MMLS | TTI Europe |
Aluminum Polymer Capacitor, 220 uF, 25 V, � 20%, Radial Leaded, Through Hole | Avnet Abacus |
Where can I find additional details, specifications and documents for a A755KS227M1EAAE025?
Additional datasheets, footprints and schematics for A755KS227M1EAAE025 are listed on our Part Details page. You can also find images and similar parts to A755KS227M1EAAE025 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for A755KS227M1EAAE025 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A755KS227M1EAAE025 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does A755KS227M1EAAE025 fall under?
The A755KS227M1EAAE025 is listed under Electronic & Electrical Components > Capacitors > Polymer & Hybrid Capacitors.
Can I view similar or alternative parts?
You can view similar parts to A755KS227M1EAAE025 when available in the Polymer & Hybrid Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the A755KS227M1EAAE025 you can contact the distributor directly for product support, shipping queries etc.
Is the A755KS227M1EAAE025 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for A755KS227M1EAAE025 have stock available?
Authorised distributors including Rapid Electronics, Farnell, Rutronik, Newark Electronics and Avnet America have stock available or on a lead time for A755KS227M1EAAE025.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for A755KS227M1EAAE025 often in real-time on the comparison pages.
What if I can't find stock of A755KS227M1EAAE025?
You can fill out our help required form which you can use to request a quote for A755KS227M1EAAE025 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.