Status: | Unknown |
---|---|
Series: | A750 Series |
RoHS: | Unknown |
Prices starting from US$0.24
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.47
|
1,746
in stock
|
Buy Now | |
Chip One Stop
from US$0.26
|
2,495
in stock
|
Buy Now | |
Newark Electronics
from US$0.24
|
2,123
in stock
|
Buy Now | |
element14
from US$0.30
|
851
in stock
|
Buy Now | |
Farnell
from US$0.28
|
851
in stock
|
Buy Now | |
Rapid Electronics
from US$0.34
|
312
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.48
|
21
in stock
|
Buy Now | |
Avnet Abacus
-
|
2,500
in stock
|
Buy Now | |
Rutronik
from US$0.30
|
-
|
Buy Now | |
Avnet America
from US$0.36
|
-
|
Buy Now | |
RS Americas
from US$0.47
|
-
|
Buy Now | |
Distrelec
from US$0.50
|
-
|
Buy Now | |
TTI Europe
from US$0.26
|
-
|
Buy Now |
Capacitance | 1000µF |
---|---|
Voltage Rating | 16V |
AE Capacitor Case | Radial Leaded |
Product Range | A750 Series |
ESR | 0.013ohm |
Lifetime @ Temperature | 2000 hours @ 105°C |
Operating Temperature Min | -55°C |
Operating Temperature Max | 105°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Capacitance Tolerance | ± 20% |
Capacitor Terminals | Radial Leaded |
Diameter | 10mm |
Height | 12mm |
Lead Spacing | 5mm |
Leakage Current | 3.2mA |
Ripple Current AC | 5.25A |
Cap, 1000Uf, 16V, Alu Ele Th, Polymer | Newark Electronics |
Polymer Aluminium Capacitor 1000uF 16V | RS |
CAP, 1000µF, 16V, 20% | element14 |
Aluminum Organic Polymer Capacitors 16Vo 1000uF | Rapid Electronics |
Capacitor: polymer | Transfer Multisort Elektronik |
Aluminum Polymer Capacitor, 1000 uF, 16 V, � 20%, Radial Leaded, Through Hole | Avnet Abacus |
A750 1000 16 20% 10x12/5 | Rutronik |
Aluminum Polymer Capacitor, 1000 uF, 16 V, ± 20%, Radial Leaded, Through Hole | Avnet America |
CAP Alum Poly 1000uF 20% 16V Single-ended | KEMET A750MS108M1CAAE013 | RS Americas |
KEMET Aluminum Organic Polymer Capacitors 16V 1000uF 20% ESR%3D13mOhms | Distrelec |
1000UF 16V 10X12 5MMLS | TTI Europe |
Where can I find additional details, specifications and documents for a A750MS108M1CAAE013?
Additional datasheets, footprints and schematics for A750MS108M1CAAE013 are listed on our Part Details page. You can also find images and similar parts to A750MS108M1CAAE013 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for A750MS108M1CAAE013 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A750MS108M1CAAE013 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does A750MS108M1CAAE013 fall under?
The A750MS108M1CAAE013 is listed under Electronic & Electrical Components > Capacitors > Polymer & Hybrid Capacitors.
Can I view similar or alternative parts?
You can view similar parts to A750MS108M1CAAE013 when available in the Polymer & Hybrid Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the A750MS108M1CAAE013 you can contact the distributor directly for product support, shipping queries etc.
Is the A750MS108M1CAAE013 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for A750MS108M1CAAE013 have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, RS, element14 and Farnell have stock available or on a lead time for A750MS108M1CAAE013.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for A750MS108M1CAAE013 often in real-time on the comparison pages.
What if I can't find stock of A750MS108M1CAAE013?
You can fill out our help required form which you can use to request a quote for A750MS108M1CAAE013 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.