Status: | Unknown |
---|---|
Series: | A750 Series |
RoHS: | Unknown |
Prices starting from US$0.22
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.22
|
500
in stock
|
Buy Now | |
Rapid Electronics
from US$0.25
|
2,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.31
|
500
in stock
|
Buy Now | |
element14
from US$0.27
|
500
in stock
|
Buy Now | |
Avnet Abacus
-
|
5,000
in stock
|
Buy Now | |
Rutronik
from US$0.25
|
-
|
Buy Now | |
RS Americas
from US$0.26
|
-
|
Buy Now | |
TTI Europe
from US$0.29
|
-
|
Buy Now |
Capacitance | 330µF |
---|---|
Voltage Rating | 25V |
AE Capacitor Case | Radial Leaded |
Product Range | A750 Series |
ESR | 0.018ohm |
Lifetime @ Temperature | 2000 hours @ 105°C |
Operating Temperature Min | -55°C |
Operating Temperature Max | 105°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Capacitance Tolerance | ± 20% |
Capacitor Terminals | Radial Leaded |
Diameter | 8mm |
Height | 12mm |
Lead Spacing | 3.5mm |
Leakage Current | 1.65mA |
Ripple Current AC | 3.5A |
Aluminum Organic Polymer Capacitors 25Vol 330uF | Rapid Electronics |
Cap, 330Μf, 25V, 20% Rohs Compliant: Yes |Kemet A750KS337M1EAAE018 | Newark Electronics |
CAP, 330µF, 25V, 20% | element14 |
Aluminum Polymer Capacitor, 330 uF, 25 V, � 20%, Radial Leaded, Through Hole | Avnet Abacus |
A750 330 25 20% 8x12/3,5 | Rutronik |
CAP Alum Poly 330uF 20% 25V Single-ended | KEMET A750KS337M1EAAE018 | RS Americas |
330UF 25V 8X12 3.5MMLS | TTI Europe |
Where can I find additional details, specifications and documents for a A750KS337M1EAAE018?
Additional datasheets, footprints and schematics for A750KS337M1EAAE018 are listed on our Part Details page. You can also find images and similar parts to A750KS337M1EAAE018 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for A750KS337M1EAAE018 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A750KS337M1EAAE018 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does A750KS337M1EAAE018 fall under?
The A750KS337M1EAAE018 is listed under Electronic & Electrical Components > Capacitors > Polymer & Hybrid Capacitors.
Can I view similar or alternative parts?
You can view similar parts to A750KS337M1EAAE018 when available in the Polymer & Hybrid Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the A750KS337M1EAAE018 you can contact the distributor directly for product support, shipping queries etc.
Is the A750KS337M1EAAE018 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for A750KS337M1EAAE018 have stock available?
Authorised distributors including Rapid Electronics, Newark Electronics, element14, Farnell and Avnet Abacus have stock available or on a lead time for A750KS337M1EAAE018.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for A750KS337M1EAAE018 often in real-time on the comparison pages.
What if I can't find stock of A750KS337M1EAAE018?
You can fill out our help required form which you can use to request a quote for A750KS337M1EAAE018 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.