Status: | Unknown |
---|---|
Series: | A750 Series |
RoHS: | Unknown |
Prices starting from US$0.13
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.22
|
130
in stock
|
Buy Now | |
Distrelec
from US$0.17
|
3,604
in stock
|
Buy Now | |
Avnet Abacus
-
|
1,500
in stock
|
Buy Now | |
Rutronik
from US$0.13
|
-
|
Buy Now | |
Newark Electronics
from US$0.19
|
-
|
Buy Now | |
Avnet America
from US$0.16
|
-
|
Buy Now | |
RS Americas
from US$0.20
|
-
|
Buy Now | |
element14
from US$0.14
|
-
|
Buy Now | |
TTI Europe
from US$0.17
|
-
|
Buy Now | |
Farnell
from US$0.13
|
-
|
Buy Now |
Capacitance | 100µF |
---|---|
Voltage Rating | 25V |
AE Capacitor Case | Radial Leaded |
Product Range | A750 Series |
ESR | 0.04ohm |
Lifetime @ Temperature | 2000 hours @ 105°C |
Operating Temperature Min | -55°C |
Operating Temperature Max | 105°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Capacitance Tolerance | ± 20% |
Capacitor Terminals | Radial Leaded |
Diameter | 8mm |
Height | 8mm |
Lead Spacing | 3.5mm |
Leakage Current | 500µA |
Ripple Current AC | 4.5A |
KEMET Radial Electrolytic Capacitor, 100uF, 500uA, 25V, 4.5A | Distrelec |
Polymer Aluminium Capacitor 100uF 25V | RS |
Aluminum Polymer Capacitor, 100 uF, 25 V, � 20%, Radial Leaded, Through Hole | Avnet Abacus |
A750 100 25 20% 8x8/3,5 | Rutronik |
Cap, Alu, Polymer, 100Uf, 25V, Radial | Newark Electronics |
Aluminum Polymer Capacitor, 100 uF, 25 V, ± 20%, Radial Leaded, Through Hole | Avnet America |
CAP Alum Poly 100uF 20% 25V Single-ended | KEMET A750KK107M1EAAE040 | RS Americas |
CAP, 100µF, 25V, 20% | element14 |
100UF 25V 8X8 3.5MMLS | TTI Europe |
Where can I find additional details, specifications and documents for a A750KK107M1EAAE040?
Additional datasheets, footprints and schematics for A750KK107M1EAAE040 are listed on our Part Details page. You can also find images and similar parts to A750KK107M1EAAE040 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for A750KK107M1EAAE040 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A750KK107M1EAAE040 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does A750KK107M1EAAE040 fall under?
The A750KK107M1EAAE040 is listed under Electronic & Electrical Components > Capacitors > Polymer & Hybrid Capacitors.
Can I view similar or alternative parts?
You can view similar parts to A750KK107M1EAAE040 when available in the Polymer & Hybrid Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the A750KK107M1EAAE040 you can contact the distributor directly for product support, shipping queries etc.
Is the A750KK107M1EAAE040 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for A750KK107M1EAAE040 have stock available?
Authorised distributors including Distrelec, RS, Avnet Abacus, Rutronik and Newark Electronics have stock available or on a lead time for A750KK107M1EAAE040.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for A750KK107M1EAAE040 often in real-time on the comparison pages.
What if I can't find stock of A750KK107M1EAAE040?
You can fill out our help required form which you can use to request a quote for A750KK107M1EAAE040 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.