Status: | Unknown |
---|---|
Series: | A750 Series |
RoHS: | Unknown |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.08
|
770
in stock
|
Buy Now | |
Rapid Electronics
from US$0.13
|
4,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.15
|
770
in stock
|
Buy Now | |
element14
from US$0.12
|
770
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.09
|
661
in stock
|
Buy Now | |
Distrelec
from US$0.17
|
10
in stock
|
Buy Now | |
Rutronik
from US$0.10
|
-
|
Buy Now | |
Avnet America
from US$0.13
|
-
|
Buy Now | |
RS Americas
from US$0.10
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 270µF |
---|---|
Voltage Rating | 6.3V |
AE Capacitor Case | Radial Leaded |
Product Range | A750 Series |
ESR | 0.02ohm |
Lifetime @ Temperature | 2000 hours @ 105°C |
Operating Temperature Min | -55°C |
Operating Temperature Max | 105°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Capacitance Tolerance | ± 20% |
Capacitor Terminals | Radial Leaded |
Diameter | 5mm |
Height | 7mm |
Lead Spacing | 2mm |
Leakage Current | 340.2µA |
Ripple Current AC | 3.1A |
Aluminum Organic Polymer Capacitors 6.3Vo 270uF | Rapid Electronics |
Cap, 270Μf, 6.3V, 20% | Newark Electronics |
CAP, 270µF, 6.3V, 20% | element14 |
Capacitor: polymer | Transfer Multisort Elektronik |
KEMET Aluminum Organic Polymer Capacitors 6.3V 270uF 20% ESR20mOhms 2K hours | Distrelec |
A750 270µF 6,3V 20% 5x7/2,0 | Rutronik |
Aluminum Polymer Capacitor, 270 uF, 6.3 V, ± 20%, Radial Leaded, Through Hole | Avnet America |
CAP Alum Poly 270uF 20% 6.3V Single-ended | KEMET A750BG277M0JAAE020 | RS Americas |
Aluminum Polymer Capacitor, 270 uF, 6.3 V, � 20%, Radial Leaded, Through Hole | Avnet Abacus |
Where can I find additional details, specifications and documents for a A750BG277M0JAAE020?
Additional datasheets, footprints and schematics for A750BG277M0JAAE020 are listed on our Part Details page. You can also find images and similar parts to A750BG277M0JAAE020 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for A750BG277M0JAAE020 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A750BG277M0JAAE020 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does A750BG277M0JAAE020 fall under?
The A750BG277M0JAAE020 is listed under Electronic & Electrical Components > Capacitors > Polymer & Hybrid Capacitors.
Can I view similar or alternative parts?
You can view similar parts to A750BG277M0JAAE020 when available in the Polymer & Hybrid Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the A750BG277M0JAAE020 you can contact the distributor directly for product support, shipping queries etc.
Is the A750BG277M0JAAE020 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for A750BG277M0JAAE020 have stock available?
Authorised distributors including Rapid Electronics, Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for A750BG277M0JAAE020.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for A750BG277M0JAAE020 often in real-time on the comparison pages.
What if I can't find stock of A750BG277M0JAAE020?
You can fill out our help required form which you can use to request a quote for A750BG277M0JAAE020 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.