Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.20
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.24
|
735
in stock
|
Buy Now | |
Boersig
from US$0.20
|
9,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.33
|
735
in stock
|
Buy Now | |
element14
from US$0.26
|
735
in stock
|
Buy Now | |
Avnet America
from US$0.23
|
-
|
Buy Now | |
TTI Europe
from US$0.20
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Mating Tab Width | .248in, 5.8mm, 6.3mm, .228in |
---|---|
Mating Tab Thickness | .031in, .8mm |
Typical Current Rating | 40A |
Terminal & Splice Type | Receptacle |
Crimp Type | F-Crimp |
Contact Termination Area Plating Material | Tin (Sn) |
Interface Plating | Tin (Sn) |
Wire Size Search | 4mm², 2.5mm², 13AWG, 3mm², 12AWG |
Wire Insulation Diameter | 3.4 – 4.5mm, .236in |
Wire Size | 2.5 – 4mm² |
Agency/Standard | IEC 664/664A (DIN VDE 0110) |
Terminal Transmits | 0 – 24 A (Low Power) |
Packaging Quantity | 1500 |
Packaging Method | Reel |
Primary Locking Feature | Locking Lance |
Sealable | Yes |
Receptacle Style | 180° |
Wire Type | Copper |
Termination Method | Crimp |
Operating Temperature Range | -40 – 266°F, -40 – 130°C |
STD PW TIMER CONTACT TYPE A | Boersig |
Automotive Contact, Socket, 12Awg, Crimp Rohs Compliant: Yes |Amp Te Connectivity 969044-1 | Newark Electronics |
AUTOMOTIVE CONTACT, SOCKET, 12AWG, CRIMP | element14 |
Contact SKT Crimp ST Cable Mount Strip | Avnet America |
STD-POW-TIMER CONTACT TYPE A | TTI Europe |
STD-POW-TIM KONTAKT | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | Standard Power Timer Series |
RoHS: | Unknown |
Product Range | Standard Power Timer Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | - |
Wire Size AWG Min | - |
For Use With | AMP Standard Power Timer Series Housing Connectors |
Contact Material | Copper Alloy |
Contact Plating | Tin |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 969044-1?
Additional datasheets, footprints and schematics for 969044-1 are listed on our Part Details page. You can also find images and similar parts to 969044-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 969044-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 969044-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 969044-1 fall under?
The 969044-1 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 969044-1 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 969044-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 969044-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 969044-1 have stock available?
Authorised distributors including Boersig, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for 969044-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 969044-1 often in real-time on the comparison pages.
What if I can't find stock of 969044-1?
You can fill out our help required form which you can use to request a quote for 969044-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.