Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.16
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.26
|
1,250
in stock
|
Buy Now | |
Boersig
from US$0.20
|
64,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.33
|
-
|
Buy Now | |
Avnet America
from US$0.19
|
-
|
Buy Now | |
RS Americas
from US$0.19
|
-
|
Buy Now | |
element14
from US$0.20
|
-
|
Buy Now | |
TTI Europe
from US$0.17
|
-
|
Buy Now | |
Farnell
from US$0.16
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Termination Area Plating Material | Tin (Sn) |
---|---|
Interface Plating | Tin (Sn) |
Mating Tab Thickness | .031in, .8mm |
Terminal & Splice Type | Receptacle |
Crimp Type | F-Crimp |
Mating Tab Width | 5.8mm, 6.3mm, .228in, .248in |
Typical Current Rating | 40A |
Wire Size Search | 1mm², 2mm², 17AWG, 1.5mm², 15AWG, 1.25mm², 2.5mm², 14AWG, 16AWG, 1.3mm² |
Wire Size | 1 – 2.5mm² |
Wire Insulation Diameter | 2.2 – 3.7mm |
Agency/Standard | IEC 664/664A (DIN VDE 0110) |
Terminal Transmits | 0 – 24 A (Low Power) |
Packaging Quantity | 1500 |
Packaging Method | Reel |
Receptacle Style | 180° |
Sealable | Yes |
Primary Locking Feature | Locking Lance |
Wire Type | Copper |
Termination Method | Crimp |
Operating Temperature Range | -40 – 266°F, -40 – 130°C |
STD PW TIMER CONTACT TYPE A | Boersig |
Contact receptacle 17-13AWG Timer | RS |
|Amp Te Connectivity 969042-1 | Newark Electronics |
Contact SKT Crimp ST Cable Mount Strip | Avnet America |
Standard Power Timer PCB Conn Contact, Female, Crimp, Tin Plating 13 to 17 AWG | TE Connectivity 969042-1 | RS Americas |
STD-POW-TIM REC CONT. AWG13-17 | TTI Europe |
SPT A REC 6.3 CONTACT SWS SN | Farnell |
STD-POW-TIM CONTACT | Power and Signal Group |
Where can I find additional details, specifications and documents for a 969042-1?
Additional datasheets, footprints and schematics for 969042-1 are listed on our Part Details page. You can also find images and similar parts to 969042-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 969042-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 969042-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 969042-1 fall under?
The 969042-1 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 969042-1 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 969042-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 969042-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 969042-1 have stock available?
Authorised distributors including Boersig, RS, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 969042-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 969042-1 often in real-time on the comparison pages.
What if I can't find stock of 969042-1?
You can fill out our help required form which you can use to request a quote for 969042-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.