Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 0-0968074-2 |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.30
|
4,050
in stock
|
Buy Now | |
Heilind Electronics
from US$0.15
|
352,500
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.15
|
117,500
in stock
|
Buy Now | |
TTI Europe
from US$0.10
|
35,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.10
|
13,996
in stock
|
Buy Now | |
element14
from US$0.14
|
3,340
in stock
|
Buy Now | |
Farnell
from US$0.14
|
3,340
in stock
|
Buy Now | |
Future Electronics
from US$0.12
|
-
|
Buy Now | |
Avnet America
from US$0.13
|
-
|
Buy Now | |
RS Americas
from US$0.25
|
-
|
Buy Now | |
Boersig
from US$0.14
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Termination Area Plating Material | Tin (Sn) |
---|---|
Terminal & Splice Type | Receptacle |
Crimp Type | F-Crimp |
Mating Tab Width | .11in, 2.8mm |
Mating Tab Thickness | .63mm, .024in |
Interface Plating | Tin (Sn) |
Typical Current Rating | 34A |
Wire Size Search | .75mm², 17AWG, 18AWG, 19AWG, .5mm², 1mm², .85mm², .6mm² |
Wire Size | .5 – 1mm² |
Wire Insulation Diameter | .057 – .083in, 1.45 – 2.1mm |
Agency/Standard | LV214 |
Terminal Transmits | 0 – 24 A (Low Power) |
Packaging Method | Reel |
Packaging Quantity | 5000 |
Primary Locking Feature | Locking Lance |
Sealable | No |
Receptacle Style | 180° |
Wire Type | Copper |
Termination Method | Crimp |
Operating Temperature Range | -40 – 130°C, -40 – 266°F |
MPQ BU-KONTAKT | Heilind Electronics |
MPQ2,8 SN REC LL UNSEAL. | TTI Europe |
Automotive Contact, Socket, 17Awg, Crimp | Newark Electronics |
Contact female 0.5-0.1mm² Quadlock | RS |
AUTOMOTIVE CONTACT, SOCKET, 17AWG, CRIMP | element14 |
MPQ BU-KONTAKT | Future Electronics |
Contact SKT Crimp ST Cable Mount Strip | Avnet America |
Micro Power Quadlock PCB Conn Contact, Female, Crimp, Tin Plating 17 to 20 AWG | TE Connectivity 968074-2 | RS Americas |
Where can I find additional details, specifications and documents for a 968074-2?
Additional datasheets, footprints and schematics for 968074-2 are listed on our Part Details page. You can also find images and similar parts to 968074-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 968074-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 968074-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 968074-2 fall under?
The 968074-2 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 968074-2 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 968074-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 968074-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 968074-2 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, TTI Europe, Newark Electronics and RS have stock available or on a lead time for 968074-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 968074-2 often in real-time on the comparison pages.
What if I can't find stock of 968074-2?
You can fill out our help required form which you can use to request a quote for 968074-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.