Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.18
|
2,610
in stock
|
Buy Now | |
Newark Electronics
from US$0.21
|
21,215
in stock
|
Buy Now | |
element14
from US$0.16
|
21,215
in stock
|
Buy Now | |
Farnell
from US$0.14
|
21,215
in stock
|
Buy Now | |
Rapid Electronics
from US$0.13
|
12,000
in stock
|
Buy Now | |
RS Americas
from US$0.16
|
3,000
in stock
|
Buy Now | |
Avnet America
from US$0.12
|
-
|
Buy Now | |
Boersig
from US$0.11
|
-
|
Buy Now | |
TTI Europe
from US$0.10
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Crimp Type | F-Crimp |
---|---|
Terminal & Splice Type | Receptacle |
Mating Tab Thickness | .6mm, .024in |
Contact Termination Area Plating Material | Tin (Sn) |
Mating Tab Width | .063in, 1.6mm |
Interface Plating | Tin (Sn) |
Typical Current Rating | 10A |
Wire Size Search | .85mm², 18AWG, 19AWG, 1mm², .6mm², .75mm², .5mm², 17AWG |
Wire Insulation Diameter | 1.4 – 2.1mm, .055 – .083in |
Wire Size | .5 – 1mm² |
Agency/Standard | IEC 664/664A (DIN VDE 0110) |
Terminal Transmits | 0 – 24 A (Low Power) |
Packaging Method | Reel |
Packaging Quantity | 6000 |
Wire Type | Copper |
Sealable | No |
Primary Locking Feature | Locking Lance |
Termination Method | Crimp |
Operating Temperature Range | -40 – 248°F, -40 – 120°C |
Automotive Contact, Socket, Crimp | Newark Electronics |
AUTOMOTIVE CONTACT, SOCKET, CRIMP | element14 |
Automotive Connectors MICRO TIMER 3 Reel of 6000 | Rapid Electronics |
Micro Timer III socket contact,20-17 AWG | TE Connectivity 968052-1 | RS Americas |
Micro Timer III socket contact,20-17 AWG | RS |
Contact SKT Crimp ST Cable Mount Strip | Avnet America |
MICRO TIMER 3 | Boersig |
Where can I find additional details, specifications and documents for a 968052-1?
Additional datasheets, footprints and schematics for 968052-1 are listed on our Part Details page. You can also find images and similar parts to 968052-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 968052-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 968052-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 968052-1 fall under?
The 968052-1 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 968052-1 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 968052-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 968052-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 968052-1 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Rapid Electronics and RS Americas have stock available or on a lead time for 968052-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 968052-1 often in real-time on the comparison pages.
What if I can't find stock of 968052-1?
You can fill out our help required form which you can use to request a quote for 968052-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.