Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Body Material | PA |
---|---|
Cable Exit Angle | 180° |
Color | Black |
Number of Positions | 2 |
Mating Tab Width | 1.6mm, .063in |
Length | .394in, 10mm |
Width | 20.5mm, .807in |
Height | .232in, 5.9mm |
Operating Voltage | 12VDC |
Nominal Voltage Architecture | 12V |
UL Flammability Rating | UL 94-HB |
Terminal Position Assurance | Yes |
Polarized | Yes |
Circuit Application | Signal |
Connector Position Assurance Capable | No |
Serviceable | No |
Packaging Method | Carton |
Connector Style | Housing for female terminals |
Hybrid Connector | No |
Connector System | Wire-to-Board, Wire-to-Device |
Primary Locking Feature | On the Terminal |
Sealable | No |
Strain Relief | No |
Operating Temperature Range | -40 – 185°F, -40 – 85°C |
Where can I find additional details, specifications and documents for a 965653-1?
Additional datasheets, footprints and schematics for 965653-1 are listed on our Part Details page. You can also find images and similar parts to 965653-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 965653-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 965653-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 965653-1 fall under?
The 965653-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 965653-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 965653-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 965653-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 965653-1 have stock available?
There is no stock from authorised distributors for 965653-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 965653-1 often in real-time on the comparison pages.
What if I can't find stock of 965653-1?
You can fill out our help required form which you can use to request a quote for 965653-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.