Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.22
Contact Termination Area Plating Material | Gold (Au) |
---|---|
Terminal & Splice Type | Receptacle |
Mating Tab Width | 6.3mm, .248in, .228in, 5.8mm |
Mating Tab Thickness | .031in, .8mm |
Typical Current Rating | 40A |
Crimp Type | F-Crimp |
Interface Plating | Tin (Sn) |
Wire Insulation Diameter | 3.4 – 3.7mm, .236in |
Wire Size Search | 3mm², 4mm², 13AWG, 2.5mm², 12AWG |
Wire Size | 2.5 – 4mm² |
Agency/Standard | IEC 664/664A (DIN VDE 0110) |
Terminal Transmits | 0 – 24 A (Low Power) |
Packaging Quantity | 1500 |
Packaging Method | Reel |
Wire Type | Copper |
Primary Locking Feature | Locking Lance |
Sealable | Yes |
Termination Method | Crimp |
Operating Temperature Range | -40 – 266°F, -40 – 130°C |
Std-Pow-Tim Kontakt Rohs Compliant: Yes |Amp Te Connectivity 968037-2 | Newark Electronics |
Contact SKT Crimp ST Cable Mount Strip | Avnet America |
STD PW TIMER CONTACT TYPE A | Boersig |
SPT A REC 6.3 CONTACT SWS SN | TTI Europe |
STD-POW-TIM KONTAKT | Power and Signal Group |
Where can I find additional details, specifications and documents for a 968037-2?
Additional datasheets, footprints and schematics for 968037-2 are listed on our Part Details page. You can also find images and similar parts to 968037-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 968037-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 968037-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 968037-2 fall under?
The 968037-2 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 968037-2 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 968037-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 968037-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 968037-2 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Boersig, TTI Europe and Farnell have stock available or on a lead time for 968037-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 968037-2 often in real-time on the comparison pages.
What if I can't find stock of 968037-2?
You can fill out our help required form which you can use to request a quote for 968037-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.