Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.16
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.22
|
20,420
in stock
|
Buy Now | |
TE Store
from US$0.16
|
23,505
in stock
|
Buy Now | |
Newark Electronics
from US$0.24
|
22,203
in stock
|
Buy Now | |
element14
from US$0.24
|
20,420
in stock
|
Buy Now | |
Rapid Electronics
from US$0.26
|
19,723
in stock
|
Buy Now | |
Distrelec
from US$0.30
|
19,723
in stock
|
Buy Now | |
Heilind Electronics
from US$0.23
|
7,500
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.23
|
2,250
in stock
|
Buy Now | |
Avnet America
from US$0.21
|
-
|
Buy Now | |
Boersig
from US$0.20
|
-
|
Buy Now | |
TTI Europe
from US$0.18
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Material | Silicone |
---|---|
Color | Natural |
Cable Insulation Diameter | 9.5mm, .374in |
Cavity Diameter | .334in, 8.5mm |
UL Flammability Rating | None |
Shore A Hardness | 50 |
Resistance to Hydrocarbons | Poor |
Lubricant Content | No |
Seal Type | Cavity Blanking Plug |
Operating Temperature Range | -40 – 130°C, -40 – 266°F |
PQ BLINDSTOPFEN 8,5 Connector Seal & Plug Type: Cavity Blanking Plug Primary Product Material: Silicone Primary Product Color: Natural Cavity Diameter: 8.5 mm Cavity Diameter: .334 in Cavity Blanking Plug Silicone Natural 8.5 mm | Connector Seal & Cavity Plug | Part Number: 967652-1 | Internal Number: 967652-1 | TE Connectivity | TE Store |
Cavity Blanking Plug, Automotive Conn | Newark Electronics |
CAVITY BLANKING PLUG, SILICONE, NATURAL | element14 |
Automotive Connectors PQ BLINDSTOPFEN 8 5 | Rapid Electronics |
TE Connectivity - AMP Connectors PQ BLINDSTOPFEN 8 | Distrelec |
PQ BLINDSTOPFEN 8,5 | Heilind Electronics |
Connector Accessories Cavity Plug Transparent | Avnet America |
Where can I find additional details, specifications and documents for a 967652-1?
Additional datasheets, footprints and schematics for 967652-1 are listed on our Part Details page. You can also find images and similar parts to 967652-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 967652-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 967652-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 967652-1 fall under?
The 967652-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive Seals & Cavity Plugs.
Can I view similar or alternative parts?
You can view similar parts to 967652-1 when available in the Automotive Seals & Cavity Plugs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 967652-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 967652-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 967652-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, element14, Farnell and Rapid Electronics have stock available or on a lead time for 967652-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 967652-1 often in real-time on the comparison pages.
What if I can't find stock of 967652-1?
You can fill out our help required form which you can use to request a quote for 967652-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.