Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Body Shape | Square |
---|---|
Body Material | Copper Zinc |
Body Plating Material | Gold over Nickel |
Number of Coaxial Contacts | 1 |
Port Configuration | Single Port |
Number of Mounting Legs | 4 |
PCB Mount Orientation | Vertical |
Number of Positions | 1 |
RF Connector Center Contact Material | Copper Zinc |
RF Connector Center Contact Plating Thickness | 150µin |
RF Connector Center Contact Plating Material | Gold |
Height Above PC Board | .236in, 6mm |
PCB Tail Length | .2mm, .007in |
RF Connector Mated Outer Diameter (Approximate) | .19in, 5mm |
Impedance | 50Ω |
RF Connector Coupling Mechanism | Snap-On |
Connector Mounting Type | Board Mount |
Detent | Without |
PCB Mount Retention | Without |
RF Contact Captivation Method | Mechanical |
Operating Frequency | 6GHz |
Dielectric Material | PTFE |
実装方法 | Reel |
Packaging Method | Reel |
RF Interface | MCX |
Sealable | No |
Connector & Contact Terminates To | Printed Circuit Board |
RF Connector Style | Jack |
Connector System | Cable-to-Board |
Termination Method to Printed Circuit Board | Surface Mount |
Operating Temperature Range | -85 – 329°F, -65 – 165°C |
MCX (OSX) straight PCB mount Jack 50ohm | RS |
Mcx Smd Kuppler Pcb Rohs Compliant: Yes |Amp Te Connectivity 966851-1 | Newark Electronics |
Surface Mount MCX Connector jack, 50Ohms Impedance, Solder Termination | TE Connectivity 966851-1 | RS Americas |
RF COAX CONN, MCX, JACK, 50 OHM, SMT | Farnell |
Conn MCX RCP 50Ohm Solder ST SMD Gold Over Nickel Strip | Avnet America |
Where can I find additional details, specifications and documents for a 966851-1?
Additional datasheets, footprints and schematics for 966851-1 are listed on our Part Details page. You can also find images and similar parts to 966851-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 966851-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 966851-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 966851-1 fall under?
The 966851-1 is listed under Connectors > RF & Coax Connectors > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 966851-1 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 966851-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 966851-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 966851-1 have stock available?
Authorised distributors including RS, Newark Electronics, RS Americas, Farnell and Avnet America have stock available or on a lead time for 966851-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 966851-1 often in real-time on the comparison pages.
What if I can't find stock of 966851-1?
You can fill out our help required form which you can use to request a quote for 966851-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.