Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 5837-5003-10 |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Body Material | Brass |
---|---|
Body Finish | Plated |
Body Shape | Circular |
Body Plating Material | Nickel |
Cable Connector Orientation | Right Angle |
Number of Coaxial Contacts | 1 |
Number of Positions | 1 |
Port Configuration | Single Port |
RF Connector Center Contact Plating Material | Gold |
RF Connector Center Contact Material | Brass |
RF Connector Center Contact Plating Thickness | 1397µin |
RF Connector Mated Outer Diameter (Approximate) | 3.78mm, .149in |
Impedance | 50Ω |
Detent | Without |
RF Connector Coupling Mechanism | Snap-On |
Operating Frequency | 6GHz |
Dielectric Material | PTFE Fluorocarbon |
Packaging Method | Bag |
実装方法 | Bag |
Sealable | No |
Connector & Contact Terminates To | Wire & Cable |
RF Interface | MCX |
Connector System | Cable-to-Cable |
RF Connector Style | Plug |
Termination Method to Wire & Cable | Crimp |
Cable Type | RG 316, RG 174, Junkosha A1280426, RG 179, RG 187, RG 188 |
Operating Temperature Range | -65 – 165°C, -85 – 329°F |
Rf/Coaxial, Mcx Plug, R/A, 50 Ohm, Crimp | Newark Electronics |
Where can I find additional details, specifications and documents for a 1060891-1?
Additional datasheets, footprints and schematics for 1060891-1 are listed on our Part Details page. You can also find images and similar parts to 1060891-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1060891-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1060891-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1060891-1 fall under?
The 1060891-1 is listed under Connectors > RF & Coax Connectors > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1060891-1 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1060891-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1060891-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1060891-1 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 1060891-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1060891-1 often in real-time on the comparison pages.
What if I can't find stock of 1060891-1?
You can fill out our help required form which you can use to request a quote for 1060891-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.