Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.26
Distributor | Stock | ||
---|---|---|---|
Avnet America
from US$0.26
|
-
|
Buy Now |
Body Material | PBT GF |
---|---|
Cable Exit Angle | Other |
Color | Black |
Number of Rows | 2 |
Number of Positions | 26 |
Mating Tab Width | .63mm, .025in |
Height | 7mm, .276in |
Width | .63in, 16mm |
Length | 1.358in, 34.5mm |
Operating Voltage | 14VDC |
Nominal Voltage Architecture | 12V |
Centerline (Pitch) | .1in, 2.54mm |
Terminal Position Assurance | Yes |
Polarized | No |
Mounting Feature | Without |
Circuit Application | Signal |
Connector Position Assurance Capable | No |
Serviceable | Yes |
Packaging Method | Carton |
Connector Style | Housing for female terminals |
Sealable | No |
Row-to-Row Spacing | .1in, 2.54mm |
Primary Locking Feature | On the Terminal |
Connector System | Wire-to-Board, Wire-to-Device |
Hybrid Connector | No |
Strain Relief | Yes |
Operating Temperature Range | -40 – 85°C, -40 – 185°F |
Conn Housing RCP 26 POS 2.54mm ST Cable Mount Loose Piece | Avnet America |
Where can I find additional details, specifications and documents for a 965143-1?
Additional datasheets, footprints and schematics for 965143-1 are listed on our Part Details page. You can also find images and similar parts to 965143-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 965143-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 965143-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 965143-1 fall under?
The 965143-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 965143-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 965143-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 965143-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 965143-1 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 965143-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 965143-1 often in real-time on the comparison pages.
What if I can't find stock of 965143-1?
You can fill out our help required form which you can use to request a quote for 965143-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.