Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.09
|
3,500
in stock
|
Buy Now | |
TTI Europe
from US$0.07
|
12,000
in stock
|
Buy Now | |
Avnet America
from US$0.06
|
6,000
in stock
|
Buy Now | |
element14
from US$0.11
|
4,900
in stock
|
Buy Now | |
Farnell
from US$0.09
|
4,900
in stock
|
Buy Now | |
Newark Electronics
from US$0.12
|
1,755
in stock
|
Buy Now | |
RS Americas
from US$0.06
|
-
|
Buy Now | |
Boersig
from US$0.07
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Crimp Type | F-Crimp |
---|---|
Terminal & Splice Type | Receptacle |
Mating Tab Thickness | .6mm, .024in |
Contact Termination Area Plating Material | Tin (Sn) |
Mating Tab Width | .063in, 1.6mm |
Interface Plating | Tin (Sn) |
Typical Current Rating | 10A |
Wire Size Search | .85mm², 18AWG, 19AWG, 1mm², .6mm², .75mm², .5mm², 17AWG |
Wire Insulation Diameter | 1.4 – 2.1mm, .055 – .083in |
Wire Size | .5 – 1mm² |
Agency/Standard | IEC 664/664A (DIN VDE 0110) |
Terminal Transmits | 0 – 24 A (Low Power) |
Packaging Method | Reel |
Packaging Quantity | 6000 |
Wire Type | Copper |
Sealable | No |
Primary Locking Feature | Locking Lance |
Termination Method | Crimp |
Operating Temperature Range | -40 – 248°F, -40 – 120°C |
MT2 REC CONTACT AWG20-17 | TTI Europe |
Contact SKT Crimp ST Cable Mount Strip | Avnet America |
AUTOMOTIVE CONTACT, SOCKET, 17AWG, CRIMP | element14 |
Micro Timer II socket contact, 20-17 AWG | RS |
Contact, Socket, 20-17Awg, Crimp | Newark Electronics |
Micro Timer II socket contact, 20-17 AWG | TE Connectivity 964263-2 | RS Americas |
MICRO TIM2 CONTACT | Boersig |
Status: | Unknown |
---|---|
Series: | Micro-Timer II Series |
RoHS: | Unknown |
Product Range | Micro-Timer II Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 17AWG |
Contact Plating | Tin Plated Contacts |
For Use With | Micro-Timer II Series Connectors |
Where can I find additional details, specifications and documents for a 964263-2?
Additional datasheets, footprints and schematics for 964263-2 are listed on our Part Details page. You can also find images and similar parts to 964263-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 964263-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 964263-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 964263-2 fall under?
The 964263-2 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 964263-2 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 964263-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 964263-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 964263-2 have stock available?
Authorised distributors including TTI Europe, Avnet America, element14, Farnell and RS have stock available or on a lead time for 964263-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 964263-2 often in real-time on the comparison pages.
What if I can't find stock of 964263-2?
You can fill out our help required form which you can use to request a quote for 964263-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.