Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Cable Exit Angle | 180° |
---|---|
Color | Blue |
Body Material | PBT |
Number of Rows | 3 |
Number of Positions | 8 |
Mating Tab Width | 2.8mm, .11in |
Width | .866in, 22mm |
Length | 14.5mm, .57in |
Height | 13mm, .512in |
Nominal Voltage Architecture | 12V |
Operating Voltage | 12VDC |
Centerline (Pitch) | .142in, 3.6mm |
UL Flammability Rating | UL 94-HB |
Polarized | Yes |
Mounting Feature | Without |
Terminal Position Assurance | No |
Circuit Application | Signal |
Connector Position Assurance Capable | No |
Serviceable | Yes |
Packaging Method | Box |
Connector System | Wire-to-Board, Wire-to-Device |
Hybrid Connector | No |
Connector Style | Housing for female terminals |
Row-to-Row Spacing | 3.75mm, .148in |
Strain Relief | No |
Sealable | No |
Primary Locking Feature | On the Terminal |
Operating Temperature Range | -40 – 185°F, -40 – 85°C |
HSG 8 POSN. MICROTIMER REC. Connector & Housing Type: Housing for Female Terminals Number of Positions: 8 Centerline (Pitch): .147 in Centerline (Pitch): 3.75 mm Sealable: No Housing for Female Terminals 8 .147" 3.75 mm | Timer Connector Housing | Part Number: 493487-1 | Internal Number: 493487-1 | .147" | TE Connectivity | TE Store |
Conn Housing RCP 8 POS Crimp Cable Mount | Avnet America |
Where can I find additional details, specifications and documents for a 493487-1?
Additional datasheets, footprints and schematics for 493487-1 are listed on our Part Details page. You can also find images and similar parts to 493487-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 493487-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 493487-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 493487-1 fall under?
The 493487-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 493487-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 493487-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 493487-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 493487-1 have stock available?
Authorised distributors including TE Store, Avnet America, Power and Signal Group and Avnet Abacus have stock available or on a lead time for 493487-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 493487-1 often in real-time on the comparison pages.
What if I can't find stock of 493487-1?
You can fill out our help required form which you can use to request a quote for 493487-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.