Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Cable Exit Angle | 180° |
---|---|
Body Material | PBT GF |
Color | Black |
Number of Positions | 2 |
Number of Rows | 1 |
Mating Tab Width | 1.6mm, .063in |
Length | .457in, 11.6mm |
Height | 22.5mm, .886in |
Width | .315in, 8mm |
Nominal Voltage Architecture | 12V |
Operating Voltage | 12VDC |
Centerline (Pitch) | .138in, 3.5mm |
UL Flammability Rating | UL 94-HB |
Terminal Position Assurance | Yes |
Mounting Feature | Without |
Polarized | No |
Circuit Application | Signal |
Serviceable | No |
Connector Position Assurance Capable | No |
Packaging Method | Box |
Packaging Quantity | 5000 |
Sealable | No |
Connector System | Wire-to-Wire, Wire-to-Device, Wire-to-Board |
Strain Relief | No |
Primary Locking Feature | On the Terminal |
Hybrid Connector | No |
Connector Style | Housing for female terminals |
Operating Temperature Range | -40 – 185°F, -40 – 85°C |
Rcpt Housing, 2Pos, Gf Pbt, Black | Newark Electronics |
RCPT HOUSING, 2POS, GF PBT, BLACK | element14 |
Conn Housing RCP 2 POS 3.5mm ST Cable Mount Bulk | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
Gender | Socket |
No. of Positions | 2Positions |
Pitch Spacing | 3.5mm |
For Use With | Micro Timer 2 Type A Contacts |
Where can I find additional details, specifications and documents for a 1563189-1?
Additional datasheets, footprints and schematics for 1563189-1 are listed on our Part Details page. You can also find images and similar parts to 1563189-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1563189-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1563189-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1563189-1 fall under?
The 1563189-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 1563189-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1563189-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1563189-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1563189-1 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and Power and Signal Group have stock available or on a lead time for 1563189-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1563189-1 often in real-time on the comparison pages.
What if I can't find stock of 1563189-1?
You can fill out our help required form which you can use to request a quote for 1563189-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.