Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.17
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.22
|
430
in stock
|
Buy Now | |
TE Store
from US$0.17
|
2,637
in stock
|
Buy Now | |
element14
from US$0.24
|
430
in stock
|
Buy Now | |
Newark Electronics
from US$0.31
|
255
in stock
|
Buy Now | |
Future Electronics
from US$0.22
|
-
|
Buy Now | |
Avnet America
from US$0.21
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Body Material | PBT GF |
---|---|
Cable Exit Angle | 180° |
Color | Black |
Number of Positions | 2 |
Number of Rows | 1 |
Mating Tab Width | 1.6mm, .063in |
Length | .496in, 12.6mm |
Width | 11.9mm, .469in |
Height | 30mm, 1.181in |
Nominal Voltage Architecture | 12V |
Operating Voltage | 12VDC |
Centerline (Pitch) | 3.5mm, .138in |
UL Flammability Rating | UL 94-HB |
Polarized | Yes |
Terminal Position Assurance | Yes |
Mounting Feature | Without |
Circuit Application | Signal |
Serviceable | No |
Connector Position Assurance Capable | No |
Connector Style | Housing for male terminals |
Connector System | Wire-to-Wire |
Primary Locking Feature | On the Terminal |
Hybrid Connector | No |
Strain Relief | No |
Sealable | No |
Operating Temperature Range | -40 – 185°F, -40 – 85°C |
2POS,TAB 1.6 X 0.6,TAB HSG,COD Connector & Housing Type: Housing for Male Terminals Mating Tab Width: 1.6 mm Mating Tab Width: .063 in Connector System: Wire-to-Wire Number of Positions: 2 Housing for Male Terminals 1.6 mm .063" Wire-to-Wire | Timer Connector Housing | Part Number: 1563190-1 | Internal Number: 1563190-1 | TE Connectivity | TE Store |
AUTOMOTIVE HOUSING, PLUG, 2POS | element14 |
Connector, Housing, Pin & Socket, Tab, 2 Position, 3.5Mm | Newark Electronics |
2 Rectangular Connectors - Housings Plug Black 0.138 (3.50mm) | Future Electronics |
AMP1563190-1 | Avnet America |
Where can I find additional details, specifications and documents for a 1563190-1?
Additional datasheets, footprints and schematics for 1563190-1 are listed on our Part Details page. You can also find images and similar parts to 1563190-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1563190-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1563190-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1563190-1 fall under?
The 1563190-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 1563190-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1563190-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1563190-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1563190-1 have stock available?
Authorised distributors including TE Store, element14, Farnell, Newark Electronics and Future Electronics have stock available or on a lead time for 1563190-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1563190-1 often in real-time on the comparison pages.
What if I can't find stock of 1563190-1?
You can fill out our help required form which you can use to request a quote for 1563190-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.