Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.25
Mating Tab Thickness | .8mm, .031in |
---|---|
Mating Tab Width | .228in, 5.8mm, 6.3mm, .248in |
Crimp Type | F-Crimp |
Terminal & Splice Type | Receptacle |
Contact Termination Area Plating Material | Tin (Sn) |
Typical Current Rating | 40A |
Interface Plating | Tin (Sn) |
Wire Size Search | 11AWG, 4mm², 5mm², 6mm² |
Wire Insulation Diameter | 4 – 5.2mm, .157 – .204in |
Wire Size | 4 – 6mm² |
Agency/Standard | IEC 664/664A (DIN VDE 0110) |
Terminal Transmits | 0 – 24 A (Low Power) |
Packaging Quantity | 1500 |
Packaging Method | Reel |
Primary Locking Feature | Locking Lance |
Sealable | No |
Wire Type | Copper |
Termination Method | Crimp |
Operating Temperature Range | -40 – 266°F, -40 – 130°C |
MCP6.3/4.8K | TTI Europe |
|Amp Te Connectivity 963709-2 | Newark Electronics |
Contact SKT Crimp ST Cable Mount Strip | Avnet America |
STD PW TIMER CONTACT | Boersig |
STD-POW-TIM KONT | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | Standard Power Timer Series |
RoHS: | Unknown |
Product Range | Standard Power Timer Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | - |
Wire Size AWG Min | - |
For Use With | AMP Standard Power Timer Series Housing Connectors |
Contact Material | Copper Alloy |
Contact Plating | Tin |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 963709-2?
Additional datasheets, footprints and schematics for 963709-2 are listed on our Part Details page. You can also find images and similar parts to 963709-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 963709-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 963709-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 963709-2 fall under?
The 963709-2 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 963709-2 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 963709-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 963709-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 963709-2 have stock available?
Authorised distributors including TTI Europe, Newark Electronics, Avnet America, Boersig and Farnell have stock available or on a lead time for 963709-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 963709-2 often in real-time on the comparison pages.
What if I can't find stock of 963709-2?
You can fill out our help required form which you can use to request a quote for 963709-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.