Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Color | Black |
---|---|
Cable Exit Angle | 180° |
Body Material | PA GF |
Number of Rows | 1 |
Number of Positions | 2 |
Centerline (Pitch) | 8.6mm, .338in |
Mounting Feature | Without |
Polarized | Yes |
Terminal Position Assurance | No |
Circuit Application | Signal |
Connector Position Assurance Capable | No |
Serviceable | No |
Packaging Method | Carton |
Packaging Quantity | 300 |
Strain Relief | No |
Connector Style | Housing for female terminals |
Hybrid Connector | No |
Sealable | No |
Connector System | Wire-to-Wire |
Primary Locking Feature | Integrated in Housing |
Automotive Connectors Std-Pow-Tim Geh 2P |Amp Te Connectivity 965665-1 | Newark Electronics |
AMP965665-1 | Avnet America |
Where can I find additional details, specifications and documents for a 965665-1?
Additional datasheets, footprints and schematics for 965665-1 are listed on our Part Details page. You can also find images and similar parts to 965665-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 965665-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 965665-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 965665-1 fall under?
The 965665-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 965665-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 965665-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 965665-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 965665-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Boersig and Avnet Abacus have stock available or on a lead time for 965665-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 965665-1 often in real-time on the comparison pages.
What if I can't find stock of 965665-1?
You can fill out our help required form which you can use to request a quote for 965665-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.