Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Cable Exit Angle | Other |
---|---|
Color | Black |
Body Material | PA |
Number of Rows | 1 |
Number of Positions | 2 |
Mating Tab Width | 6.3mm, .248in |
Length | 30.15mm, 1.187in |
Height | 10.3mm, .406in |
Width | 24mm, .945in |
Operating Voltage | 48VDC |
Nominal Voltage Architecture | 42V, 24V, 48V, 12V |
Centerline (Pitch) | .366in, 9.3mm |
UL Flammability Rating | UL 94-HB |
Terminal Position Assurance | Yes |
Mounting Feature | Without |
Polarized | No |
Circuit Application | Power |
Connector Position Assurance Capable | No |
Serviceable | Yes |
Packaging Method | Carton |
Connector System | Wire-to-Board, Wire-to-Device, Wire-to-Wire |
Primary Locking Feature | On the Terminal |
Sealable | No |
Hybrid Connector | No |
Connector Style | Housing for female terminals |
Strain Relief | No |
Operating Temperature Range | -40 – 266°F, -40 – 130°C |
Std-Pow-Tim Geh 2P |Amp Te Connectivity 968618-1 | Newark Electronics |
Conn Housing RCP 2 POS 9.3mm Crimp ST Cable Mount | Avnet America |
Where can I find additional details, specifications and documents for a 968618-1?
Additional datasheets, footprints and schematics for 968618-1 are listed on our Part Details page. You can also find images and similar parts to 968618-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 968618-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 968618-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 968618-1 fall under?
The 968618-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 968618-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 968618-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 968618-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 968618-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Power and Signal Group and Avnet Abacus have stock available or on a lead time for 968618-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 968618-1 often in real-time on the comparison pages.
What if I can't find stock of 968618-1?
You can fill out our help required form which you can use to request a quote for 968618-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.