Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.27
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.42
|
545
in stock
|
Buy Now | |
Boersig
from US$0.27
|
116,206
in stock
|
Buy Now | |
TTI Europe
from US$0.38
|
48,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.44
|
13,779
in stock
|
Buy Now | |
element14
from US$0.41
|
13,779
in stock
|
Buy Now | |
Farnell
from US$0.43
|
13,779
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.51
|
142
in stock
|
Buy Now | |
Conrad
from US$0.70
|
61
in stock
|
Buy Now | |
TE Store
from US$0.31
|
8
in stock
|
Buy Now | |
Future Electronics
from US$0.35
|
-
|
Buy Now | |
Avnet America
from US$0.41
|
-
|
Buy Now | |
Rapid Electronics
from US$0.60
|
-
|
Buy Now | |
RS Americas
from US$0.36
|
-
|
Buy Now | |
Distrelec
from US$0.67
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Color | Natural |
---|---|
Material | Silicone |
Lubricant Content | No |
Packaging Quantity | 10000 |
Packaging Method | Bag |
Seal Type | Facial Seal |
06P SILICON SEAL FOR TIMER CON | TTI Europe |
Facial Seal, 6Pos, Silicone, Natural | Newark Electronics |
FACIAL SEAL, 6POS, SILICONE, NATURAL | element14 |
Junior Power Timer 6 way interface seal | RS |
Factory colour: Ecru | Conrad |
SEAL Connector Seal & Plug Type: Facial Seal Primary Product Material: Silicone Primary Product Color: Natural Contains Lubricant: No Facial Seal Silicone Natural | Connector Seal & Cavity Plug | Part Number: 963205-1 | Internal Number: 963205-1 | TE Connectivity | TE Store |
Connector Accessories 6 POS 5mm 2Row Housing Interface Seal Silicon Natural | Avnet America |
TE 963205-1 Seal for Connector 6P Natural | Rapid Electronics |
Junior Power Timer Series Interface Seal for use with Junior Power Timer Housing | TE Connectivity 963205-1 | RS Americas |
TE Connectivity - AMP Connectors SEAL | Distrelec |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Facial Seal |
---|---|
For Use With | AMP Junior Power Timer Series Connectors |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 963205-1?
Additional datasheets, footprints and schematics for 963205-1 are listed on our Part Details page. You can also find images and similar parts to 963205-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 963205-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 963205-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 963205-1 fall under?
The 963205-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive Seals & Cavity Plugs.
Can I view similar or alternative parts?
You can view similar parts to 963205-1 when available in the Automotive Seals & Cavity Plugs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 963205-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 963205-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 963205-1 have stock available?
Authorised distributors including Boersig, TTI Europe, Newark Electronics, element14 and Farnell have stock available or on a lead time for 963205-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 963205-1 often in real-time on the comparison pages.
What if I can't find stock of 963205-1?
You can fill out our help required form which you can use to request a quote for 963205-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.