Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Color | Black |
---|---|
Number of Rows | 2 |
Tab Width | 3mm, .118in |
Tab Thickness | .031in, .8mm |
Length | 34.6mm, 1.3494in |
Nominal Voltage Architecture | 240V, 42V, 48V, 12V, 24V |
Operating Voltage | 240VAC |
Centerline (Pitch) | .197in, 5mm |
PCB Mount Alignment | Without |
PCB Mount Retention Type | Mounting Hole |
PCB Mount Retention | With |
Mounting Holes | With |
Locking Interface | With |
Mounting Orientation | Horizontal/90° |
Circuit Application | Signal |
Packaging Type | Tray |
Shielded | No |
Sealable | No |
Hybrid Header | No |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Method | Through Hole - Solder |
Operating Temperature (Max) | 167°F, 176°F, 212°F, 75°C, 85°C, 90°C, 100°C, 105°C, 149°F, 221°F, 65°C, 70°C, 158°F, 194°F, 80°C, 185°F |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Messerleiste3,0 6P |Amp Te Connectivity 1-929180-1 | Newark Electronics |
6 Position 0.196 inch Tab Mount Preloaded Plug Header | Future Electronics |
Conn Timer Connector HDR 6 POS 5mm Solder ST Thru-Hole | Avnet America |
Status: | Unknown |
---|---|
Series: | Timer Series |
RoHS: | Unknown |
Product Range | Timer Series |
---|---|
Automotive Connector Shell Style | Right Angle Plug |
No. of Contacts | 6Contacts |
Automotive Contact Type | PCB Pin |
Connector Body Material | PBT (Polybutylene Terephthalate) Body |
Contact Material | Copper Alloy |
Contact Plating | Tin |
IP Rating | - |
Voltage Rating | - |
Current Rating | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 1-929180-1?
Additional datasheets, footprints and schematics for 1-929180-1 are listed on our Part Details page. You can also find images and similar parts to 1-929180-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-929180-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-929180-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-929180-1 fall under?
The 1-929180-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Headers.
Can I view similar or alternative parts?
You can view similar parts to 1-929180-1 when available in the Automotive, Truck, Bus, & Off-Road Headers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-929180-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-929180-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-929180-1 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, Boersig and TTI Europe have stock available or on a lead time for 1-929180-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-929180-1 often in real-time on the comparison pages.
What if I can't find stock of 1-929180-1?
You can fill out our help required form which you can use to request a quote for 1-929180-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.