Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.25
Contact Termination Area Plating Material | Tin (Sn) |
---|---|
Mating Pin Diameter | .157in, 4mm |
Interface Plating | Tin (Sn) |
Crimp Type | F-Crimp |
Terminal & Splice Type | Socket |
Typical Current Rating | 15A |
Wire Size | .5 – 1mm² |
Wire Size Search | .6mm², 17AWG, 18AWG, .5mm², 1mm², 19AWG, .75mm², .85mm² |
Wire Insulation Diameter | 6mm, .236in |
Terminal Transmits | 0 – 24 A (Low Power) |
Packaging Quantity | 1500 |
Packaging Method | Reel |
Wire Type | Copper |
Primary Locking Feature | Locking Lance |
Receptacle Style | 180° |
Termination Method | Crimp |
Automotive Contact, Socket, 17Awg, Crimp Rohs Compliant: Yes |Amp Te Connectivity 962952-1 | Newark Electronics |
AUTOMOTIVE CONTACT, SOCKET, 17AWG, CRIMP | element14 |
Contact SKT Crimp ST Cable Mount Reel | Avnet America |
Where can I find additional details, specifications and documents for a 962952-1?
Additional datasheets, footprints and schematics for 962952-1 are listed on our Part Details page. You can also find images and similar parts to 962952-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 962952-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 962952-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 962952-1 fall under?
The 962952-1 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 962952-1 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 962952-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 962952-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 962952-1 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and Boersig have stock available or on a lead time for 962952-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 962952-1 often in real-time on the comparison pages.
What if I can't find stock of 962952-1?
You can fill out our help required form which you can use to request a quote for 962952-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.