Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$10.81
Distributor | Stock | ||
---|---|---|---|
RS
from US$13.37
|
No stock
|
Buy Now | |
Rapid Electronics
from US$12.18
|
2,656
in stock
|
Buy Now | |
Distrelec
from US$10.81
|
2,506
in stock
|
Buy Now | |
Chip One Stop
from US$16.30
|
150
in stock
|
Buy Now | |
Newark Electronics
from US$12.62
|
-
|
Buy Now | |
Avnet America
from US$11.37
|
-
|
Buy Now | |
RS Americas
from US$19.26
|
-
|
Buy Now | |
Boersig
from US$12.21
|
-
|
Buy Now | |
Farnell
from US$16.74
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Body Material | PBT GF |
---|---|
Cable Exit Angle | 180° |
Color | Black |
Number of Positions | 3 |
Number of Rows | 2 |
Height | 1.102in, 28mm |
Width | 34mm, 1.339in |
Nominal Voltage Architecture | 12V |
Operating Voltage | 12VAC |
Mounting Feature | Without |
Terminal Position Assurance | No |
Polarized | Yes |
Serviceable | No |
Connector Position Assurance Capable | No |
Packaging Quantity | 200 |
Packaging Method | Box |
Sealable | Yes |
Connector System | Wire-to-Wire |
Primary Locking Feature | On the Terminal |
Strain Relief | No |
Hybrid Connector | No |
Connector Style | Housing for female terminals |
Operating Temperature Range | -4 – 248°F, -20 – 120°C |
Automotive Connectors 3P.4MM.SOCK.ASS.M24 | Rapid Electronics |
TE Connectivity - AMP Housing 3P.4MM.SOCK.ASS.M24 | Distrelec |
3 way Econoseal EHM receptacle housing | RS |
3P.4Mm.sock.ass.m24 Rohs Compliant: Yes |Amp Te Connectivity 100285-1 | Newark Electronics |
Conn Housing RCP 3 POS Crimp ST Cable Mount | Avnet America |
3 way Econoseal EHM receptacle housing | TE Connectivity 100285-1 | RS Americas |
Where can I find additional details, specifications and documents for a 100285-1?
Additional datasheets, footprints and schematics for 100285-1 are listed on our Part Details page. You can also find images and similar parts to 100285-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 100285-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 100285-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 100285-1 fall under?
The 100285-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 100285-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 100285-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 100285-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 100285-1 have stock available?
Authorised distributors including Rapid Electronics, Distrelec, Chip One Stop, RS and Newark Electronics have stock available or on a lead time for 100285-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 100285-1 often in real-time on the comparison pages.
What if I can't find stock of 100285-1?
You can fill out our help required form which you can use to request a quote for 100285-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.