Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.58
Distributor | Stock | ||
---|---|---|---|
Newark
from US$2.44
|
343
in stock
|
Buy Now | |
TE Store
from US$1.58
|
599
in stock
|
Buy Now | |
Boersig
from US$2.04
|
280
in stock
|
Buy Now | |
Rapid Electronics
from US$2.90
|
115
in stock
|
Buy Now | |
Chip One Stop
from US$3.79
|
115
in stock
|
Buy Now | |
Distrelec
from US$3.80
|
115
in stock
|
Buy Now | |
Avnet America
from US$2.19
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Material | PBT GF |
---|---|
Color | Black |
Cable Exit Angle | 90 (Right Angle) |
Number of Positions | 71 |
Cable Bundle Diameter | .5in, 12.7mm |
UL Flammability Rating | UL 94-HB |
Serviceable | Yes |
Packaging Method | Carton |
Connector System | Wire-to-Device, Wire-to-Board |
Accessory Type | Cover - Cable Exit |
Strain Relief | With |
Operating Temperature Range | -40 – 140°C, -40 – 284°F |
ABDECKKAPPE F42/29P Protection & Strain Relief Accessory Type: Cover - Cable Exit Strain Relief: With Primary Product Color: Black Primary Product Material: PBT Cover - Cable Exit With Black PBT | Automotive Connector Cap & Cover | Part Number: 962371-1 | Internal Number: 962371-1 | TE Connectivity | TE Store |
Cable Exit Cover, Pbt Gf, Black | Newark Electronics |
Automotive Connectors ABDECKKAPPE F42/29P | Rapid Electronics |
TE Connectivity - AMP Connectors ABDECKKAPPE F42/29P | Distrelec |
AMP962371-1 | Avnet America |
ABDECKKAPPE F42-29P | Power and Signal Group |
Where can I find additional details, specifications and documents for a 962371-1?
Additional datasheets, footprints and schematics for 962371-1 are listed on our Part Details page. You can also find images and similar parts to 962371-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 962371-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 962371-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 962371-1 fall under?
The 962371-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive Connector Accessories > Automotive Connector Caps & Covers.
Can I view similar or alternative parts?
You can view similar parts to 962371-1 when available in the Automotive Connector Caps & Covers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 962371-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 962371-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 962371-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Boersig, Rapid Electronics and Chip One Stop have stock available or on a lead time for 962371-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 962371-1 often in real-time on the comparison pages.
What if I can't find stock of 962371-1?
You can fill out our help required form which you can use to request a quote for 962371-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.